location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U428F-15M-D321 USB cable USB 3.2 Gen 2 (3.1 Gen 2) USB A USB C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U428F-15M-D321
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U428F-15M-D321
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332275066 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32780
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:21:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite U428F-15M-D321 USB cable USB 3.2 Gen 2 (3.1 Gen 2) USB A USB C Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 15 m
  • - USB A Straight Male
  • - USB C Straight Male
  • - USB 3.2 Gen 2 (3.1 Gen 2) 10000 Mbit/s
  • - Black
  • - 1 pc(s)
More>>>
Short summary description Tripp Lite U428F-15M-D321 USB cable USB 3.2 Gen 2 (3.1 Gen 2) USB A USB C Black:
This short summary of the Tripp Lite U428F-15M-D321 USB cable USB 3.2 Gen 2 (3.1 Gen 2) USB A USB C Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U428F-15M-D321, 15 m, USB A, USB C, USB 3.2 Gen 2 (3.1 Gen 2), 10 Gbit/s, Black

Long summary description Tripp Lite U428F-15M-D321 USB cable USB 3.2 Gen 2 (3.1 Gen 2) USB A USB C Black:
This is an auto-generated long summary of Tripp Lite U428F-15M-D321 USB cable USB 3.2 Gen 2 (3.1 Gen 2) USB A USB C Black based on the first three specs of the first five spec groups.

Tripp Lite U428F-15M-D321. Cable length: 15 m. Connector 1: USB A, Connector 2: USB C, USB version: USB 3.2 Gen 2 (3.1 Gen 2), Maximum data transfer rate: 10 Gbit/s, Connector contacts plating: Nickel/Gold, Product color: Black

Features
USB version *
USB 3.2 Gen 2 (3.1 Gen 2)
Connector 1 *
USB A
Connector 2 *
USB C
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel/Gold
Cable jacket material
Polyvinyl chloride (PVC)
Maximum data transfer rate
10000 Mbit/s
Maximum data transfer rate
10 Gbit/s
Product color *
Black
Cable type
Round cable
Weight & dimensions
Cable length *
15 m
Cable diameter
4,5 mm
Weight
450 g
Packaging data
Package type
Box
Package width
235 mm
Package depth
225 mm
Packaging data
Package height
39,1 mm
Package weight
650 g
Packaging content
Quantity per pack *
1 pc(s)
Sustainability
Sustainability compliance
Yes
Sustainability certificates
CE, Federal Communications Commission (FCC), REACH, RoHS, UKCA
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Logistics data
Quantity per master (outer) case
20 pc(s)
Master (outer) case width
465,1 mm
Master (outer) case length
424,9 mm
Master (outer) case height
264,9 mm
Master (outer) case weight
14 kg
Harmonized System (HS) code
8517,62,0090
Country of origin
China
Other features
Compliance certificates
CE, Federal Communications Commission (FCC), REACH, RoHS, UKCA
Brand Image Article code product Stock Price from
Tripp Lite U420P-2X6-100W USB cable USB 2.0 1,8 m USB C 2 x USB C Black, Grey Tripp Lite U420P-2X6-100W USB cable USB 2.0 1,8 m USB C 2 x USB C Black, Grey
(show image)
U420P-2X6-100W U420P-2X6-100W 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U328-025-1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 7,62 m USB A USB B Black Tripp Lite U328-025-1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 7,62 m USB A USB B Black
(show image)
U328-025-1 U328-025-1 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U330-05M-C2A-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 5 m USB A USB C Black Tripp Lite U330-05M-C2A-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 5 m USB A USB C Black
(show image)
U330-05M-C2A-G2 U330-05M-C2A-G2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U330F-10M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A Black, Grey Tripp Lite U330F-10M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A Black, Grey
(show image)
U330F-10M-G1 U330F-10M-G1 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U330F-50M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A Black, Grey Tripp Lite U330F-50M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A Black, Grey
(show image)
U330F-50M-G1 U330F-50M-G1 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U330F-30M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A Black, Grey Tripp Lite U330F-30M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A Black, Grey
(show image)
U330F-30M-G1 U330F-30M-G1 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U330F-20M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A Black, Grey Tripp Lite U330F-20M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A Black, Grey
(show image)
U330F-20M-G1 U330F-20M-G1 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U330F-15M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A Black, Grey Tripp Lite U330F-15M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A Black, Grey
(show image)
U330F-15M-G1 U330F-15M-G1 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U330-05M-C2A USB cable USB 3.2 Gen 1 (3.1 Gen 1) 5 m USB C USB A Black, Grey Tripp Lite U330-05M-C2A USB cable USB 3.2 Gen 1 (3.1 Gen 1) 5 m USB C USB A Black, Grey
(show image)
U330-05M-C2A U330-05M-C2A 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U330-05M-C2C USB cable USB 3.2 Gen 1 (3.1 Gen 1) 5 m USB C Black, Grey Tripp Lite U330-05M-C2C USB cable USB 3.2 Gen 1 (3.1 Gen 1) 5 m USB C Black, Grey
(show image)
U330-05M-C2C U330-05M-C2C 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)