location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Our Pure Planet OPP153 mobile device charger Universal Black AC Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Our Pure Planet Check ‘Our Pure Planet’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OPP153
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OPP153
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
9360069000528
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Our Pure Planet’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Our Pure Planet: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20534
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:21:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Our Pure Planet OPP153 mobile device charger Universal Black AC Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charger compatibility: Universal
  • - Charger type: Indoor
  • - Power source type: AC
  • - Black Housing material: Polycarbonate (PC)
  • - Contact
  • - Over voltage, Overcharge, Short circuit
  • - 100 - 240 V 50 - 60 Hz 24 W Maximum output voltage: 5 V
More>>>
Short summary description Our Pure Planet OPP153 mobile device charger Universal Black AC Indoor:
This short summary of the Our Pure Planet OPP153 mobile device charger Universal Black AC Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Our Pure Planet OPP153, Indoor, AC, 5 V, Black

Long summary description Our Pure Planet OPP153 mobile device charger Universal Black AC Indoor:
This is an auto-generated long summary of Our Pure Planet OPP153 mobile device charger Universal Black AC Indoor based on the first three specs of the first five spec groups.

Our Pure Planet OPP153. Charger type: Indoor, Power source type: AC, Charger compatibility: Universal. Input voltage: 100 - 240 V, Maximum output voltage: 5 V. USB 2.0 ports quantity: 2, Power protection features: Over voltage, Overcharge, Short circuit. Product color: Black

Performance
Charger compatibility *
Universal
Power source type *
AC
USB 2.0 ports quantity
2
Lightning connector
No
Wireless charging
No
Fast charging
No
Fast charging technology
Super Fast Charging
Sockets quantity
2
Charger type *
Indoor
Number of simultaneously connected devices (max) *
2
Programmable power supply (PPS)
No
Backup function
No
Number of outputs
2 outputs
Operating principle
Contact
USB Power Delivery up to
24 W
Power protection features
Over voltage, Overcharge, Short circuit
Mobile operating systems supported
Android, iOS
MagSafe compatible
Yes
Cooling fan
Yes
Certification
CE, FCC, 200% plastic regenerative, 100% carbon neutral, FSC certified packaging, ROHS, ETL
Country of origin
China
Design
Product color *
Black
Housing material
Polycarbonate (PC)
Illuminated USB port
No
On/off switch
No
UV sanitizer
No
LED indicators
No
Plug and Play
No
Rack mounting
No
Auto shut-off
Yes
Eco-friendly
Yes
Gallium nitride (GaN) transistors
No
Power
Input voltage
100 - 240 V
Input frequency
50 - 60 Hz
Input current
0.5 A
Maximum power
24 W
Maximum output voltage
5 V
Minimum output voltage
5 V
Port 1 output power
12 W
Port 2 output power
12 W
Output current (5V)
4,8 A
Port 1 output current
2,4 A
Port 2 output current
2,4 A
Output power
24 W
Output current
2400 mA
Power
Efficiency at low load (10%)
No
Power plug type
Type G
Weight & dimensions
Width
43 mm
Depth
38,1 mm
Height
72,5 mm
Weight
61 g
Packaging data
Retractable cable
No
Quantity per pack
1 pc(s)
Storage bag
No
Package type
Box
Included power plug types
UK
Package width
70 mm
Package depth
43 mm
Package height
140 mm
Package weight
95 g
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
10 - 50 °C
Operating relative humidity (H-H)
20 - 75%
Storage relative humidity (H-H)
10 - 90%
Packaging content
AC adapter included
No
Anti-slip mat
No
Manual
Yes
Certificates
UN number
8504409999
Technical details
Output voltage
5 V
Sustainability compliance
Yes
Sustainability certificates
CarbonFree, CarbonNeutral, Green Tick Carbon Neutral, Green Tick Sustainable, Ocean Bound Plastic (OBP), Product Carbon Footprint (PCF) Carbon Neutral, SCS Recycled Content Certification
Sustainability organizations
Plastic collective, Carbon Reduction Institute (NoCO2)
Commodity Classification Automated Tracking System (CCATS)
8544.42.1100
Warranty period
2 year(s)
Compliance certificates
CE, RoHS, WEEE
Logistics data
Harmonized System (HS) code
8504409999
Master (outer) case width
330 mm
Master (outer) case length
275 mm
Master (outer) case height
282 mm
Master (outer) case weight
5,7 kg
Quantity per master (outer) case
48 pc(s)
Shipping (inner) case width
7,8 cm
Shipping (inner) case length
24,9 cm
Shipping (inner) case height
13 cm
Shipping (inner) case weight
650 g
Quantity per shipping (inner) case
6 pc(s)
Brand Image Article code product Stock Price from
Our Pure Planet OPP143 mobile device charger Universal Black AC Indoor Our Pure Planet OPP143 mobile device charger Universal Black AC Indoor
(show image)
OPP143 OPP143 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Switzerland 2 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)