location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Yoga Tab 11 Mediatek 256 GB 27,9 cm (11") 8 GB Wi-Fi 5 (802.11ac) Android 11 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Yoga Tab
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
11
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZA8W0109ES
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196800445650 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10162
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 02:48:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo Yoga Tab 11 Mediatek 256 GB 27,9 cm (11") 8 GB Wi-Fi 5 (802.11ac) Android 11 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Mobile tablet Grey
  • - 27,9 cm (11") 2000 x 1200 pixels IPS
  • - Mediatek Helio G90T 2 GHz
  • - 256 GB Flash Card reader integrated
  • - Single camera 8 MP Front camera 8 MP
  • - Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - Lithium Polymer (LiPo) 7500 mAh
  • - Android 11
More>>>
Short summary description Lenovo Yoga Tab 11 Mediatek 256 GB 27,9 cm (11") 8 GB Wi-Fi 5 (802.11ac) Android 11 Grey:
This short summary of the Lenovo Yoga Tab 11 Mediatek 256 GB 27,9 cm (11") 8 GB Wi-Fi 5 (802.11ac) Android 11 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Yoga Tab 11 , 27,9 cm (11"), 2000 x 1200 pixels, 256 GB, 8 GB, Android 11, Grey

Long summary description Lenovo Yoga Tab 11 Mediatek 256 GB 27,9 cm (11") 8 GB Wi-Fi 5 (802.11ac) Android 11 Grey:
This is an auto-generated long summary of Lenovo Yoga Tab 11 Mediatek 256 GB 27,9 cm (11") 8 GB Wi-Fi 5 (802.11ac) Android 11 Grey based on the first three specs of the first five spec groups.

Lenovo Yoga Tab 11 . Display diagonal: 27,9 cm (11"), Display resolution: 2000 x 1200 pixels. Internal storage capacity: 256 GB. Processor frequency: 2 GHz, Processor family: Mediatek, Processor model: Helio G90T. Internal memory: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 8 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 650 g. Operating system installed: Android 11. Product color: Grey

Display
Display diagonal *
27,9 cm (11")
Display resolution *
2000 x 1200 pixels
Panel type
IPS
Display brightness
400 cd/m²
Processor
Processor manufacturer *
MediaTek
Processor family *
Mediatek
Processor model *
Helio G90T
Processor cores
8
Processor frequency *
2 GHz
Memory
Internal memory *
8 GB
Internal memory type
LPDDR4x-SDRAM
Maximum internal memory
8 GB
Storage
Internal storage capacity *
256 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
512 GB
Storage media *
Flash
Graphics
Graphics card family
ARM
Graphics card
Mali-G76 MC4
Audio
Number of built-in speakers
1
Audio system
Dolby Atmos
Camera
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Front camera *
Yes
Front camera resolution (numeric)
8 MP
Network
Bluetooth
Yes
Bluetooth version
5.0
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ports & interfaces
USB 2.0 Type-C ports quantity
1
Design
Color name
Storm Grey
Device type *
Mobile tablet
Form factor *
Slate
Product color *
Grey
Performance
Accelerometer
Yes
Ambient light sensor
Yes
Proximity sensor
Yes
Software
Platform *
Android
Operating system installed *
Android 11
Battery
Battery included
Yes
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
7500 mAh
Battery recharge time
2 h
Standby time
500 h
Continuous video playback time
15 h
Browsing time (Wi-Fi)
15 h
Power
AC adapter output voltage
10 V
AC adapter output current
2 A
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
256,8 mm
Depth
169 mm
Height
8,3 mm
Weight
650 g
Certificates
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3048 m