location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Sync 40+ USB-A USB-C Speakerphone +BT700 USB-A Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sync 40+ USB-A USB-C Speakerphone +BT700 USB-A Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
772C5AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029536181 show
Category:
Devices that allow you to speak on the phone hands-free by using a speaker and a microphone.
Speakerphones Check ‘POLY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85012
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Sep 2024 18:09:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points POLY Sync 40+ USB-A USB-C Speakerphone +BT700 USB-A Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Don’t miss a word with a multi-microphone array, which focuses on what’s being said and helps keep echo and noise out of meetings. Full-duplex audio lets conversations flow naturally, even when users talk over each other.
  • - No complex setup, no user training, and no additional headaches — the Poly Sync 40 is simple to deploy to your workforce. For IT, inventory tracking and updates are made easy with Poly Lens, remote device management.
  • - Poly Sync 40 brings professional-sounding audio to your meeting spaces. Wirelessly pair two units together for your larger meeting room needs. Your device will be ready to go with up to 30 hours of talk time.
Guarantee: Poly standard two-year limited warranty
Long product name POLY Sync 40+ USB-A USB-C Speakerphone +BT700 USB-A Adapter :
The short editorial description of POLY Sync 40+ USB-A USB-C Speakerphone +BT700 USB-A Adapter

Sync 40+ USB-A USB-C Speakerphone +BT700 USB-A Adapter
More>>>
POLY Sync 40+ USB-A USB-C Speakerphone +BT700 USB-A Adapter:
The official marketing text of POLY Sync 40+ USB-A USB-C Speakerphone +BT700 USB-A Adapter as supplied by the manufacturer

Flexible. Simple. Smart
Business moves fast. Joining virtual meetings should be fast, too. Poly Sync 40 USB/Bluetooth® smart speakerphone lets users get straight to work. Hassle-free with quality audio – optimized for flexible and huddle workspaces.

Short summary description POLY Sync 40+ USB-A USB-C Speakerphone +BT700 USB-A Adapter:
This short summary of the POLY Sync 40+ USB-A USB-C Speakerphone +BT700 USB-A Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Sync 40+ USB-A USB-C Speakerphone +BT700 USB-A Adapter, Mobile phone/PC, Black, Silver, 55 dB, 1,05 m, IP64, Touch

Long summary description POLY Sync 40+ USB-A USB-C Speakerphone +BT700 USB-A Adapter:
This is an auto-generated long summary of POLY Sync 40+ USB-A USB-C Speakerphone +BT700 USB-A Adapter based on the first three specs of the first five spec groups.

POLY Sync 40+ USB-A USB-C Speakerphone +BT700 USB-A Adapter. Device type: Mobile phone/PC, Product color: Black, Silver, Signal-to-Noise Ratio (SNR): 55 dB. Driver type: Dynamic. Microphone frequency: 100 - 6700 Hz, Microphone direction type: Bidirectional microphone, Microphone sensitivity: -45 dB. Connectivity technology: Wired & Wireless, Interface: USB/Bluetooth, Bluetooth profiles: A2DP, AVRCP, HFP, HSP. Power source type: Battery, Battery technology: Lithium-Ion (Li-Ion), Talk time: 30 h

Hear and be heard

Don’t miss a word with a multi-microphone array, which focuses on what’s being said and helps keep echo and noise out of meetings. Full-duplex audio lets conversations flow naturally, even when users talk over each other.

Simple for IT

No complex setup, no user training, and no additional headaches — the Poly Sync 40 is simple to deploy to your workforce. For IT, inventory tracking and updates are made easy with Poly Lens, remote device management.

Expand your meeting space

Poly Sync 40 brings professional-sounding audio to your meeting spaces. Wirelessly pair two units together for your larger meeting room needs. Your device will be ready to go with up to 30 hours of talk time.

Features
Device type *
Mobile phone/PC
Auto *
No
Product color
Black, Silver
Noise reduction
Yes
Echo cancellation
Yes
Signal-to-Noise Ratio (SNR)
55 dB
Programmable hot keys
Yes
Cable length
1,05 m
LED indicators
Yes
On/off switch
Yes
International Protection (IP) code
IP64
Control type
Touch
Sound pressure level (max)
89 dB
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Certification
CE, FCC, Rohs
Loudspeakers
Driver type
Dynamic
Microphone
Microphone frequency
100 - 6700 Hz
Number of microphones
3
Microphone mute
Yes
Microphone direction type
Bidirectional microphone
Microphone
Microphone sensitivity
-45 dB
Ports & interfaces
Interface
USB/Bluetooth
Connectivity technology *
Wired & Wireless
Bluetooth
Yes
Bluetooth profiles
A2DP, AVRCP, HFP, HSP
Bluetooth version
5.1
USB connector type
USB Type-A, USB Type-C
Bluetooth Low Energy (BLE)
Yes
Power
Power source type
Battery
Battery technology
Lithium-Ion (Li-Ion)
Talk time
30 h
Battery recharge time
6 h
Weight & dimensions
Width
38 mm
Depth
102 mm
Height
273 mm
Weight
55 g
Packaging data
Package width
183 mm
Package depth
610 mm
Package height
350 mm
Package weight
830 g
Packaging content
Quantity
1
Cables included
USB Type-A to USB Type-C
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Belgium 4 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
México 2 distributor(s)
Canada 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)