location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Sync 20 USB-A Speakerphone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sync 20 USB-A Speakerphone
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
772D2AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029536259 show
Category:
Devices that allow you to speak on the phone hands-free by using a speaker and a microphone.
Speakerphones Check ‘POLY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65336
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 17:24:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points POLY Sync 20 USB-A Speakerphone
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Take conference room-quality audio on the go. Enjoy remarkable sound from meetings to music and reduced echo and noise so you can be heard clearly.
  • - A programable button puts your favorite function at your fingertips — play / pause music, last-number redial and voice assistant — it’s up to you. What’s the status of a call? Know from a distance with the highly visible light bar.
Guarantee: Poly standard two-year limited warranty
Long product name POLY Sync 20 USB-A Speakerphone :
The short editorial description of POLY Sync 20 USB-A Speakerphone

Sync 20 USB-A Speakerphone
More>>>
POLY Sync 20 USB-A Speakerphone:
The official marketing text of POLY Sync 20 USB-A Speakerphone as supplied by the manufacturer

Quality sound made portable
Sound like the professional you are with Poly Sync 20 USB/Bluetooth® smart speakerphone — for conference calls and music anywhere you work. Take it wherever you go — it’s got up to 20 hours of talk time.

Short summary description POLY Sync 20 USB-A Speakerphone:
This short summary of the POLY Sync 20 USB-A Speakerphone data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Sync 20 USB-A Speakerphone, PC, Silver, 0,715 m, IP64, Windows 10, 100 - 7800 Hz

Long summary description POLY Sync 20 USB-A Speakerphone:
This is an auto-generated long summary of POLY Sync 20 USB-A Speakerphone based on the first three specs of the first five spec groups.

POLY Sync 20 USB-A Speakerphone. Device type: PC, Product color: Silver, Cable length: 0,715 m. Microphone frequency: 100 - 7800 Hz. Connectivity technology: Wireless, Bluetooth profiles: A2DP, HFP, HSP, AVRCP, USB connector type: USB Type-A. Power source type: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 20 h. Sustainability certificates: RoHS, Federal Communications Commission (FCC), CE

Dynamic audio

Take conference room-quality audio on the go. Enjoy remarkable sound from meetings to music and reduced echo and noise so you can be heard clearly.

Works the way you do

A programable button puts your favorite function at your fingertips — play / pause music, last-number redial and voice assistant — it’s up to you. What’s the status of a call? Know from a distance with the highly visible light bar.

Features
Device type *
PC
Auto *
No
Product color
Silver
Cable length
0,715 m
International Protection (IP) code
IP64
Windows operating systems supported
Windows 10
Mac operating systems supported
Yes
Microphone
Microphone frequency
100 - 7800 Hz
Number of microphones
3
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth profiles
A2DP, HFP, HSP, AVRCP
Bluetooth version
5.1
USB connector type
USB Type-A
Bluetooth Low Energy (BLE)
Yes
Power
Power source type
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery life (max)
20 h
Battery recharge time
4 h
Sustainability
Sustainability certificates
RoHS, Federal Communications Commission (FCC), CE
Weight & dimensions
Width
182 mm
Depth
95 mm
Height
34 mm
Weight
360 g
Packaging data
Package width
209 mm
Package depth
183 mm
Package height
55 mm
Package weight
540 g
Packaging content
Cables included
USB Type-A
Quick start guide
Yes
Technical details
Compliance certificates
RoHS, Federal Communications Commission (FCC), CE
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 4 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Canada 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)