location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N262-S06-BK networking cable Black 1,83 m Cat6a U/FTP (STP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N262-S06-BK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N262-S06-BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332275943 show
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32713
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:58:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite N262-S06-BK networking cable Black 1,83 m Cat6a U/FTP (STP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1,83 m
  • - RJ-45 Straight Male
  • - RJ-45 Straight Male
  • - Cat6a U/FTP (STP)
  • - 10000 Mbit/s
  • - Power over Ethernet (PoE)
  • - Black
More>>>
Short summary description Tripp Lite N262-S06-BK networking cable Black 1,83 m Cat6a U/FTP (STP):
This short summary of the Tripp Lite N262-S06-BK networking cable Black 1,83 m Cat6a U/FTP (STP) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N262-S06-BK, 1,83 m, Cat6a, U/FTP (STP), RJ-45, RJ-45, Black

Long summary description Tripp Lite N262-S06-BK networking cable Black 1,83 m Cat6a U/FTP (STP):
This is an auto-generated long summary of Tripp Lite N262-S06-BK networking cable Black 1,83 m Cat6a U/FTP (STP) based on the first three specs of the first five spec groups.

Tripp Lite N262-S06-BK. Cable length: 1,83 m, Cable standard: Cat6a, Cable shielding: U/FTP (STP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Nickel/Gold, Data transfer rate: 10000 Mbit/s, Product color: Black

Features
Product color *
Black
Cable length *
1,83 m
Cable standard *
Cat6a
Cable shielding *
U/FTP (STP)
Connector 1 *
RJ-45
Connector 2 *
RJ-45
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel/Gold
Jacket material
Polyvinyl chloride (PVC)
Cable shape
Round
Conductor type
Stranded
Conductor material
Copper
Networking standards
IEEE 802.3ab, IEEE 802.3af, IEEE 802.3an, IEEE 802.3at
AWG wire size
28
Data transfer rate
10000 Mbit/s
Frequency
500 MHz
Power over Ethernet (PoE)
Yes
Power over Ethernet (PoE) type supported
PoE+
Molded cable boot
Yes
Snagless cable boot
Yes
Certification
UL Listed; cUL Listed
Country of origin
China
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
5 - 85%
Storage relative humidity (H-H)
5 - 85%
Weight & dimensions
Outer diameter
5,4 mm
Weight
70 g
Packaging data
Package width
177,8 mm
Package depth
12,7 mm
Package height
228,6 mm
Package weight
70 g
Technical details
Sustainability compliance
Yes
Compliance certificates
RoHS, UKCA, CE, REACH
Logistics data
Harmonized System (HS) code
8544,42,2000
Master (outer) case GTIN (EAN/UPC)
10037332275940
Master (outer) case width
350,5 mm
Master (outer) case length
25,4 mm
Master (outer) case weight
720 g
Master (outer) case height
429,3 mm
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite N223-01K-BK networking cable Black 305 m Cat6a U/UTP (UTP) Tripp Lite N223-01K-BK networking cable Black 305 m Cat6a U/UTP (UTP)
(show image)
N223-01K-BK N223-01K-BK 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-06N-AQ networking cable Aqua colour 0,15 m Cat6a U/UTP (UTP) Tripp Lite N261-06N-AQ networking cable Aqua colour 0,15 m Cat6a U/UTP (UTP)
(show image)
N261-06N-AQ N261-06N-AQ 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-050-AQ networking cable Aqua colour 15,2 m Cat6a U/UTP (UTP) Tripp Lite N261-050-AQ networking cable Aqua colour 15,2 m Cat6a U/UTP (UTP)
(show image)
N261-050-AQ N261-050-AQ 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-100-BK networking cable Black 30,49 m Cat6a U/UTP (UTP) Tripp Lite N261-100-BK networking cable Black 30,49 m Cat6a U/UTP (UTP)
(show image)
N261-100-BK N261-100-BK 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-020-YW networking cable Yellow 6,1 m Cat6a U/UTP (UTP) Tripp Lite N261-020-YW networking cable Yellow 6,1 m Cat6a U/UTP (UTP)
(show image)
N261-020-YW N261-020-YW 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-025-YW networking cable Yellow 7,6 m Cat6a U/UTP (UTP) Tripp Lite N261-025-YW networking cable Yellow 7,6 m Cat6a U/UTP (UTP)
(show image)
N261-025-YW N261-025-YW 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-S20-YW networking cable Yellow 6,1 m Cat6a U/UTP (UTP) Tripp Lite N261-S20-YW networking cable Yellow 6,1 m Cat6a U/UTP (UTP)
(show image)
N261-S20-YW N261-S20-YW 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-003-YW networking cable Yellow 0,9 m Cat6a U/UTP (UTP) Tripp Lite N261-003-YW networking cable Yellow 0,9 m Cat6a U/UTP (UTP)
(show image)
N261-003-YW N261-003-YW 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-S10-YW networking cable Yellow 3,05 m Cat6a U/UTP (UTP) Tripp Lite N261-S10-YW networking cable Yellow 3,05 m Cat6a U/UTP (UTP)
(show image)
N261-S10-YW N261-S10-YW 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-100-BL networking cable Blue 30,49 m Cat6a U/UTP (UTP) Tripp Lite N261-100-BL networking cable Blue 30,49 m Cat6a U/UTP (UTP)
(show image)
N261-100-BL N261-100-BL 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)