location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P022-001-13A-2 power cable Black 0,3 m NEMA 5-15P 2 x NEMA 5-15R

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P022-001-13A-2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P022-001-13A-2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332275189 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30823
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:08:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite P022-001-13A-2 power cable Black 0,3 m NEMA 5-15P 2 x NEMA 5-15R
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0,3 m
  • - NEMA 5-15P Straight Male
  • - 2 x NEMA 5-15R Straight Female
  • - SJT
  • - Black
  • - 1 pc(s)
More>>>
Short summary description Tripp Lite P022-001-13A-2 power cable Black 0,3 m NEMA 5-15P 2 x NEMA 5-15R:
This short summary of the Tripp Lite P022-001-13A-2 power cable Black 0,3 m NEMA 5-15P 2 x NEMA 5-15R data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P022-001-13A-2, 0,3 m, NEMA 5-15P, 2 x NEMA 5-15R, SJT, 125 V, 13 A

Long summary description Tripp Lite P022-001-13A-2 power cable Black 0,3 m NEMA 5-15P 2 x NEMA 5-15R:
This is an auto-generated long summary of Tripp Lite P022-001-13A-2 power cable Black 0,3 m NEMA 5-15P 2 x NEMA 5-15R based on the first three specs of the first five spec groups.

Tripp Lite P022-001-13A-2. Cable length: 0,3 m, Connector 1: NEMA 5-15P, Connector 2: 2 x NEMA 5-15R, Cable type: SJT. Input voltage: 125 V, Input current: 13 A

Features
Product color *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
0,3 m
Connector 1 *
NEMA 5-15P
Connector 2 *
2 x NEMA 5-15R
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
16
Cable type
SJT
Number of conductors
3
Power
Input voltage
125 V
Input current
13 A
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability
Sustainability certificates
REACH, RoHS
Weight & dimensions
Diameter
8,3 mm
Weight
180 g
Packaging data
Quantity per pack
1 pc(s)
Package width
179,8 mm
Package depth
12,7 mm
Package height
253,5 mm
Package weight
200 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332275186
Compliance certificates
REACH, RoHS
Logistics data
Harmonized System (HS) code
8544,42,9010
Master (outer) case width
329,9 mm
Master (outer) case length
25,4 mm
Master (outer) case height
479,8 mm
Master (outer) case weight
1,77 kg
Quantity per master (outer) case
10 pc(s)
Other features
Country of origin
China
Brand Image Article code product Stock Price from
Tripp Lite P004-18N-2C13 power cable Black 0,457 m C14 coupler 2 x C13 coupler Tripp Lite P004-18N-2C13 power cable Black 0,457 m C14 coupler 2 x C13 coupler
(show image)
P004-18N-2C13 P004-18N-2C13 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-L25-HG15 power cable Black 7,6 m NEMA 5-15P IEC C13 Tripp Lite P006-L25-HG15 power cable Black 7,6 m NEMA 5-15P IEC C13
(show image)
P006-L25-HG15 P006-L25-HG15 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-L15-HG10 power cable Black 4,6 m NEMA 5-15P IEC C13 Tripp Lite P006-L15-HG10 power cable Black 4,6 m NEMA 5-15P IEC C13
(show image)
P006-L15-HG10 P006-L15-HG10 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P055-010-CHN1 power cable Black 3,05 m IEC C13 Tripp Lite P055-010-CHN1 power cable Black 3,05 m IEC C13
(show image)
P055-010-CHN1 P055-010-CHN1 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-L10-HG10 power cable Black 3 m NEMA 5-15P IEC C13 Tripp Lite P006-L10-HG10 power cable Black 3 m NEMA 5-15P IEC C13
(show image)
P006-L10-HG10 P006-L10-HG10 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-L06-HG10 power cable Black 1,8 m NEMA 5-15P IEC C13 Tripp Lite P006-L06-HG10 power cable Black 1,8 m NEMA 5-15P IEC C13
(show image)
P006-L06-HG10 P006-L06-HG10 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-L03-HG10 power cable Black 0,9 m NEMA 5-15P IEC C13 Tripp Lite P006-L03-HG10 power cable Black 0,9 m NEMA 5-15P IEC C13
(show image)
P006-L03-HG10 P006-L03-HG10 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P004-L01 power cable Black 0,3 m C14 coupler C13 coupler Tripp Lite P004-L01 power cable Black 0,3 m C14 coupler C13 coupler
(show image)
P004-L01 C14 Male to C13 Female Power Cable, C13 to C14 PDU-Style, Locking C13 Connector, 10A, 18 AWG, 0.31 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P061-006 power cable Black 1,8 m C7 coupler BS 1363 Tripp Lite P061-006 power cable Black 1,8 m C7 coupler BS 1363
(show image)
P061-006 P061-006 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P059-006 power cable Black 1,8 m C7 coupler CEE7/16 Tripp Lite P059-006 power cable Black 1,8 m C7 coupler CEE7/16
(show image)
P059-006 P059-006 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)