Tripp Lite N261-06N-YW, 0,15 m, Cat6a, U/UTP (UTP), RJ-45, RJ-45, Yellow
Tripp Lite N261-06N-YW. Cable length: 0,15 m, Cable standard: Cat6a, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Nickel/Gold, Data transfer rate: 10000 Mbit/s, Product color: Yellow