location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 805 G8 AMD Ryzen™ 5 PRO 5650GE 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
805
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
805 G8
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4M3T9EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786950155 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8724
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 15 Mar 2023
Product end of life date
Bullet Points HP EliteDesk 805 G8 AMD Ryzen™ 5 PRO 5650GE 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Mini PC Black 65 W
  • - AMD Ryzen™ 5 PRO 5650GE 3,4 GHz
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 256 GB SSD
  • - AMD Radeon Graphics
  • - Ethernet LAN Wi-Fi 6 (802.11ax) Bluetooth 5.2
  • - Windows 11 Pro
More>>>
Short summary description HP EliteDesk 805 G8 AMD Ryzen™ 5 PRO 5650GE 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black:
This short summary of the HP EliteDesk 805 G8 AMD Ryzen™ 5 PRO 5650GE 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDesk 805 G8, 3,4 GHz, AMD Ryzen™ 5 PRO, 5650GE, 8 GB, 256 GB, Windows 11 Pro

Long summary description HP EliteDesk 805 G8 AMD Ryzen™ 5 PRO 5650GE 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black:
This is an auto-generated long summary of HP EliteDesk 805 G8 AMD Ryzen™ 5 PRO 5650GE 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black based on the first three specs of the first five spec groups.

HP EliteDesk 805 G8. Processor frequency: 3,4 GHz, Processor family: AMD Ryzen™ 5 PRO, Processor model: 5650GE. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Pro. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1,45 kg. Product color: Black

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5 PRO
Processor model *
5650GE
Processor cores
6
Processor threads
6
Processor boost frequency
4,4 GHz
Processor frequency *
3,4 GHz
Performance-core boost frequency
4,4 GHz
Processor cache
16 MB
Processor cache type
L3
Number of processors installed
1
Memory
Internal memory *
8 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Memory clock speed
3200 MHz
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD memory type
TLC
SSD interface
PCI Express, NVMe
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
AMD Radeon Graphics
On-board graphics card model *
AMD Radeon Graphics
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8852AE
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
4
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
DisplayPorts quantity
2
DisplayPort version
1.4
Ethernet LAN (RJ-45) ports
1
Combo headphone/mic port
Yes
Design
Chassis type *
Mini PC
Product color *
Black
Introduction year
2022
Performance
Market positioning
Premium
Motherboard chipset
AMD PRO 565
Audio chip
Realtek ALC3867
Password protection
Yes
Password protection type
BIOS, Power on, User
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Product type *
Mini PC
Software
Operating system installed *
Windows 11 Pro
Brand-specific features
HP Support Assistant
Yes
HP Security tools
HP Secure Erase; HP Sure Click; HP Sure Sense; HP Sure Recover Gen3; HP Sure Start Gen6; HP BIOsphere Gen6; HP Client Security Manager Gen7
HP Management tools
HP Cloud Recovery; HP Image Assistant Gen 4; HP Manageability Integration Ki
HP Software provided
HP Noise Cancellation Software; HP Privacy Settings; HP Desktop Support Utilities; HP QuickDrop; HP Easy Clean
HP segment
Business
Power
Power supply *
65 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
177 mm
Depth *
175 mm
Height *
34 mm
Weight *
1,45 kg
Package width
497 mm
Package depth
128 mm
Package height
223 mm
Package weight
2,95 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Number of free internal memory expansion slots
1
Keyboard type
USB