location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA IP2702 inkjet printer Color 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IP2702
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4103B024
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79133
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PIXMA IP2702 inkjet printer Color 4800 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 4800 x 1200 DPI Color
  • - A4 7 ppm
  • - USB port
More>>>
Short summary description Canon PIXMA IP2702 inkjet printer Color 4800 x 1200 DPI A4:
This short summary of the Canon PIXMA IP2702 inkjet printer Color 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA IP2702, Color, 4800 x 1200 DPI, 4, A4, 7 ppm

Long summary description Canon PIXMA IP2702 inkjet printer Color 4800 x 1200 DPI A4:
This is an auto-generated long summary of Canon PIXMA IP2702 inkjet printer Color 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Canon PIXMA IP2702. Color, Number of print cartridges: 4. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 7 ppm

Features
Color *
Yes
Number of print cartridges *
4
Printing
Resolution color
4800 x 1200 DPI
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
7 ppm
Print speed (color, normal quality, A4/US Letter)
4,8 ppm
Input & output capacity
Total input capacity *
150 sheets
Paper handling
Maximum print size
216 x 356 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Legal
Envelopes sizes
10, DL
Photo paper sizes (imperial)
4x6, 5x7"
Ports & interfaces
USB port *
Yes
Ports & interfaces
Standard interfaces
USB 2.0
Performance
Printing noise level
46,5 dB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
11 W
Power consumption (standby)
0,7 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 2000/XP/Windows Vista/Windows 7 Mac OS X v. 10.4.11 - 10.6.x7
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
447 mm
Depth
249 mm
Height
132 mm
Weight
3,38 kg
Other features
Stand-by LED
Yes
Print technology
Inkjet
Source Review comments Score
pcmag.com
Updated:
2011-08-17 06:43:22
Manufacturers tend to label low-end home inkjet printers such as Canon Pixma iP2702 Photo Printer ($49.99 direct) as photo printers, and these tend to print decent to very good photos (by consumer standards, at least), often to the neglect of text qual...
Good Bargain price. Above-par text quality.
Bad Lackluster photo quality. Slow, particularly for business apps.
Bottom line The Canon Pixma iP2702 Photo Printer proved more adept at printing out text than photos. Buy it now...
60%
printercomparison.com
Updated:
2011-08-17 06:43:22
When Canon announced its new office line of all-in-one inkjet printers at CES 2010, it also introduced the single function Canon Pixma iP2702. Next to the fancy Pixma MX870 and the durable Pixma MX350, the Pixma iP2702 might not pop, but it has a plac...
Bottom line These days, it is so easy to get an all-in-one inkjet photo printer at a reasonable cost that single function inkjets are few and far between. There are several options under $100 that can give the consumer more than the Pixma iP2702 can and a plethor...
60%
macworld.com
Updated:
2011-08-17 06:43:22
Canon's Pixma iP2702 inkjet printer costs just $50 and it delivers what you can reasonably expect for that price: adequacy. In our tests, its photo speed and image quality stood out. It's an otherwise humdrum package, however, with unusually pricey ink...
Good Affordable, Small footprint...
Bad Lackluster speed and plain-paper print quality, High ink costs...
Bottom line If you just want a cheap inkjet printer for the occasional photo or casual printout, the Pixma iP2702 can provide that basic level of service. The low initial cost will probably offset what you'll pay for ink over time. If you plan to use your printer...
50%
maclife.com
Updated:
2011-08-17 06:43:22
Prints for the penny-pincher A wise person once said, “You get what you pay for,” and in the case of Canon’s budget-friendly Pixma iP2702, truer words were never spoken. If you’re looking for an affordable way to print day-to-day snapshots, the $50 iP2...
Good Very inexpensive. Black text documents look great. Easy to use.
Bad Photo prints lack depth. Colors are a bit washed out. No output tray. Singlecartridge color ink.
Bottom line This $50 printer is one of the least expensive we’ve seen, and for anyone who just wants to be able to print snapshots at home, it works fine. Others, however, will need to lower their expectations nearly as low as the price.Pixma iP2702...
60%
electronicsme.com
Updated:
2011-08-17 06:43:22
Canon PIXMA iP2702 Inkjet Photo Printer4103B022 is a new, budget model photo/document inkjet printer from Canon. It features up to 4800 x 1200 dpi color and 600 x 600 dpi black print resolution and print speeds up to 4.8 ipm in color and 7.0 ipm in bla...
Bottom line If you're in the market for a basic, all-around printer, the Canon PIXMA iP2702 makes a very good choice. Photo quality is excellent and print speed is fast in black and white and better than average in color. You can do better at this price on feature...
72%
pcworld.com_techhive.com
Updated:
2011-08-17 06:43:22
The Canon Pixma iP2702 inkjet printer costs just $50 (as of March 10, 2010), and it delivers what you can reasonably expect for that price: adequacy. In our tests, its photo speed and image quality stood out. It's an otherwise humdrum package, however...
Good Low purchase price...
Bad Lackluster speed and plainpaper print quality, High ink costs...
Bottom line This inkjet printer may be cheap to buy, but its high ink costs and mediocre performance make it less of a bargain than you’d think...
50%
computershopper.com
Updated:
2011-08-17 06:43:22
Judging by its $49.99 list price, the Canon Pixma iP2702 is one of the least-expensive single-function inkjets that we've ever reviewed—and you'll likely see it sold for even less. It’s so low-cost that the price of Canon's extra-large re...
Good Rock-bottom price; easy setup; in Normal mode, fast versus other printers in its class...
Bad Mediocre-to-poor color output; flimsy construction; color ink sold as a single cartridge...
Bottom line While you may be tempted by the low price of this single-function inkjet, take heed of the color output quality if you plan to print lots of photos...
54%