Varta logo

Varta 06106 Single-use battery AA Lithium

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
216553
Info modified on:
12 Mar 2024, 11:37:37
Short summary description Varta 06106 Single-use battery AA Lithium:

Varta 06106, Single-use battery, AA, Lithium, 1,5 V, 2 pc(s), 2900 mAh

Long summary description Varta 06106 Single-use battery AA Lithium:

Varta 06106. Battery type: Single-use battery, Battery size(s): AA, Battery technology: Lithium. Height: 50,5 mm, Diameter: 1,45 cm, Weight: 14,5 g. Package width: 80 mm, Package depth: 16,4 mm, Package height: 120 mm. Battery form factor: Cylindrical

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.