location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Varta 04001 Single-use battery Alkaline

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta Check ‘Varta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
-4001
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
04001 101 401 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
2000004138523 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 188474
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Varta 04001 Single-use battery Alkaline
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single-use battery
  • - Alkaline
  • - 1,5 V 880 mAh
  • - 1 pc(s)
Long product name Varta 04001 Single-use battery Alkaline :
The short editorial description of Varta 04001 Single-use battery Alkaline

Battery alkaline LR1 115 V 1-blsiter
More>>>
Short summary description Varta 04001 Single-use battery Alkaline:
This short summary of the Varta 04001 Single-use battery Alkaline data-sheet is auto-generated and uses the product title and the first six key specs.

Varta 04001, Single-use battery, Alkaline, 1,5 V, 1 pc(s), 880 mAh, Grey, Silver

Long summary description Varta 04001 Single-use battery Alkaline:
This is an auto-generated long summary of Varta 04001 Single-use battery Alkaline based on the first three specs of the first five spec groups.

Varta 04001. Battery type: Single-use battery, Battery technology: Alkaline, Battery voltage: 1,5 V. Height: 30,2 mm, Diameter: 1,2 cm, Weight: 10 g. Package width: 56 mm, Package depth: 13,5 mm, Package height: 65 mm. Battery form factor: Cylindrical, Type: LR1

Battery
Battery type *
Single-use battery
Battery size(s) *
No
Battery technology *
Alkaline
Battery voltage *
1,5 V
Battery capacity
880 mAh
Product color
Grey, Silver
Number of batteries included *
1 pc(s)
Weight & dimensions
Height
30,2 mm
Diameter
1,2 cm
Weight & dimensions
Weight
10 g
Packaging data
Package width
56 mm
Package depth
13,5 mm
Package height
65 mm
Package weight
10 g
Package type
Blister
Other features
Battery form factor
Cylindrical
Type
LR1
Brand Image Article code product Stock Price from
Varta CR 15 H270 Single-use battery CR2 Lithium Varta CR 15 H270 Single-use battery CR2 Lithium
(show image)
06206 301 402 CR 15 H270 0.00
(excl. VAT)
0 (incl. VAT)
Varta 00381101111 Single-use battery Silver-Oxide (S) Varta 00381101111 Single-use battery Silver-Oxide (S)
(show image)
V381 00381101111 0.00
(excl. VAT)
0 (incl. VAT)
Varta 00373101111 Single-use battery Silver-Oxide (S) Varta 00373101111 Single-use battery Silver-Oxide (S)
(show image)
V373 00373101111 0.00
(excl. VAT)
0 (incl. VAT)
Varta 06032 Single-use battery CR2032 Lithium Varta 06032 Single-use battery CR2032 Lithium
(show image)
06032 101 401 -CR2032 0.00
(excl. VAT)
0 (incl. VAT)
Varta 06025 Single-use battery CR2025 Lithium Varta 06025 Single-use battery CR2025 Lithium
(show image)
06025 101 401 -CR2025 0.00
(excl. VAT)
0 (incl. VAT)
Varta CR1/3N Single-use battery Lithium Varta CR1/3N Single-use battery Lithium
(show image)
06131 101 401 -CR1/3N 0.00
(excl. VAT)
0 (incl. VAT)
Varta 06016 Single-use battery CR2016 Lithium Varta 06016 Single-use battery CR2016 Lithium
(show image)
06016 101 401 -CR2016 0.00
(excl. VAT)
0 (incl. VAT)
Varta V362 Single-use battery SR58 Nickel-Oxyhydroxide (NiOx) Varta V362 Single-use battery SR58 Nickel-Oxyhydroxide (NiOx)
(show image)
00362 101 111 V362 0.00
(excl. VAT)
0 (incl. VAT)
Varta 4x AAA Lithium Single-use battery Varta 4x AAA Lithium Single-use battery
(show image)
06103 301 404 4x AAA Lithium 0.00
(excl. VAT)
0 (incl. VAT)
Varta V371 Single-use battery SR69 Silver-Oxide (S) Varta V371 Single-use battery SR69 Silver-Oxide (S)
(show image)
00371 101 111 V371 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Nederland 1 distributor(s)
Lithuania 1 distributor(s)