location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Valor VP-10S4 car speaker 500 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Valor Check ‘Valor’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VP-10S4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VP-10S4
Category:
Loudspeakers found in cars can be used to play the radio, tapes, or digital output (MP3s etc).
Car Speakers Check ‘Valor’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Valor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8815
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 12:32:22
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Valor VP-10S4 car speaker 500 W:
This short summary of the Valor VP-10S4 car speaker 500 W data-sheet is auto-generated and uses the product title and the first six key specs.

Valor VP-10S4, 500 W, 250 W, 4 Ω, 92 dB, 30 - 3000 Hz, 25,4 cm

Long summary description Valor VP-10S4 car speaker 500 W:
This is an auto-generated long summary of Valor VP-10S4 car speaker 500 W based on the first three specs of the first five spec groups.

Valor VP-10S4. Peak power: 500 W, Rated power: 250 W, Impedance: 4 Ω. Woofer diameter: 25,4 cm. Woofer magnet type: Strontium

Brand Image Article code product Stock Price from
Valor

Valor VP-12S4 car speaker 600 W
(show image)
VP-12S4 VP-12S4 0.00
(excl. VAT)
0 (incl. VAT)
Valor

Valor VP-100D4 car speaker 700 W
(show image)
VP-100D4 VP-100D4 0.00
(excl. VAT)
0 (incl. VAT)