location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

USRobotics USR5686G modem 56 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
USRobotics Check ‘USRobotics’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USR5686G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USR5686G
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘USRobotics’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by USRobotics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2023 16:48:56
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description USRobotics USR5686G modem 56 Kbit/s:
This short summary of the USRobotics USR5686G modem 56 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

USRobotics USR5686G, 56 Kbit/s, RS232 DB25, FCC IC UL CUL CE, Server 2011, Windows 7 64 bit, Win 7, Server 2008 64 bit, Server 2008, Vista 64 bit, Vista, Server..., Serial Port Phone Line Serial Cable, 0 - 50 °C

Long summary description USRobotics USR5686G modem 56 Kbit/s:
This is an auto-generated long summary of USRobotics USR5686G modem 56 Kbit/s based on the first three specs of the first five spec groups.

USRobotics USR5686G. Modem speed: 56 Kbit/s, Interface: RS232 DB25. Certification: FCC IC UL CUL CE. Compatible operating systems: Server 2011, Windows 7 64 bit, Win 7, Server 2008 64 bit, Server 2008, Vista 64 bit, Vista, Server..., Minimum system requirements: Serial Port Phone Line Serial Cable. Dimensions (WxDxH): 165,1 x 95,25 x 33,02 mm, Weight: 244,9 g. Package dimensions (WxDxH): 241,3 x 145 x 66,04 mm, Package weight: 748,4 g

Country Distributor
United States 1 distributor(s)