Uponor PR94771280, Polypropylene (PP), 18,27 bar, 82 °C, 8,321 m, NSF-61, ASTM E84, NSF-14, ASTM F2389, CSA B137.11, 3,74 kg
Uponor PR94771280. Material: Polypropylene (PP), Maximum pressure: 18,27 bar, Temperature (max): 82 °C. Weight: 3,74 kg