Trust logo

Trust GXT 540 Black RF Gamepad PC, Playstation 3

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
227668
Info modified on:
10 Mar 2025, 22:39:53
Short summary description Trust GXT 540 Black RF Gamepad PC, Playstation 3:

Trust GXT 540, Gamepad, PC, Playstation 3, D-pad, Wired, RF, Black

Long summary description Trust GXT 540 Black RF Gamepad PC, Playstation 3:

Trust GXT 540. Device type: Gamepad, Gaming platforms supported: PC, Playstation 3, Gaming control function buttons: D-pad. Connectivity technology: Wired, Device interface: RF. Product color: Black. Weight: 253 g

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.