location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Xstream laptop cooling pad 44,2 cm (17.4") Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Xstream
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16813 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439168136
Category:
Accessory for a laptop that helps reduce their operating temperature. They are intended to protect both the laptop from overheating and the user from suffering heat-related discomfort.
Laptop Cooling Pads Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 268996
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:15:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Trust Xstream laptop cooling pad 44,2 cm (17.4") Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 44,2 cm (17.4")
  • - Number of built-in cooling fans: 2
  • - Power source type: USB
  • - Black, Silver
More>>>
Short summary description Trust Xstream laptop cooling pad 44,2 cm (17.4") Black, Silver:
This short summary of the Trust Xstream laptop cooling pad 44,2 cm (17.4") Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Xstream, 44,2 cm (17.4"), 2 pc(s), Black, Silver, USB

Long summary description Trust Xstream laptop cooling pad 44,2 cm (17.4") Black, Silver:
This is an auto-generated long summary of Trust Xstream laptop cooling pad 44,2 cm (17.4") Black, Silver based on the first three specs of the first five spec groups.

Trust Xstream. Maximum screen size: 44,2 cm (17.4"), Number of built-in cooling fans: 2 pc(s). Product color: Black, Silver. Power source type: USB

Performance
Maximum screen size *
44,2 cm (17.4")
Number of built-in cooling fans *
2 pc(s)
Design
Product color *
Black, Silver
Ports & interfaces
USB version *
2.0
Power
Power source type *
USB
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)