Trust logo

Trust 2.1 Sound Station for iPod SP-2994Wi 2.1 channels 35 W White

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81298
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Trust 2.1 Sound Station for iPod SP-2994Wi 2.1 channels 35 W White:

Trust 2.1 Sound Station for iPod SP-2994Wi, 2.1 channels, 35 W, 3.5 mm, iPod, White, 100 - 240 V

Long summary description Trust 2.1 Sound Station for iPod SP-2994Wi 2.1 channels 35 W White:

Trust 2.1 Sound Station for iPod SP-2994Wi. Audio output channels: 2.1 channels, RMS rated power: 35 W. Headphone connectivity: 3.5 mm. Apple docking compatibility: iPod. Product color: White. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.