Tripp Lite logo

Tripp Lite UR024-18N-RA USB cable USB 2.0 0,46 m USB A Black

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145422
Info modified on:
10 Aug 2024, 09:42:41
Short summary description Tripp Lite UR024-18N-RA USB cable USB 2.0 0,46 m USB A Black:

Tripp Lite UR024-18N-RA, 0,46 m, USB A, USB A, USB 2.0, Male/Female, Black

Long summary description Tripp Lite UR024-18N-RA USB cable USB 2.0 0,46 m USB A Black:

Tripp Lite UR024-18N-RA. Cable length: 0,46 m. Connector 1: USB A, Connector 2: USB A, USB version: USB 2.0, Connector gender: Male/Female, Maximum data transfer rate: 0,48 Gbit/s, Connector contacts plating: Gold, Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.