Tripp Lite logo

Tripp Lite U460-003-3AGALC laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75630
Info modified on:
10 Aug 2024, 11:33:37
Short summary description Tripp Lite U460-003-3AGALC laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey:

Tripp Lite U460-003-3AGALC, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 100 W, 10,100,1000 Mbit/s, Grey, Thunderbolt 3, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Activity

Long summary description Tripp Lite U460-003-3AGALC laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey:

Tripp Lite U460-003-3AGALC. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB Power Delivery up to: 100 W. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Grey, Hub interfaces: Thunderbolt 3, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, LED indicators: Activity. Input current: 1.5 A, Power supply type: USB. Depth: 221 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.