location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U060-000-KPA-WH keystone module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U060-000-KPA-WH
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U060-000-KPA-WH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332209900 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75512
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 19:52:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite U060-000-KPA-WH keystone module
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Angled
  • - USB A Female
  • - USB A Female
  • - White
  • - 1 pc(s)
More>>>
Short summary description Tripp Lite U060-000-KPA-WH keystone module:
This short summary of the Tripp Lite U060-000-KPA-WH keystone module data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U060-000-KPA-WH, Angled, White, USB A, USB A, Female, Female

Long summary description Tripp Lite U060-000-KPA-WH keystone module:
This is an auto-generated long summary of Tripp Lite U060-000-KPA-WH keystone module based on the first three specs of the first five spec groups.

Tripp Lite U060-000-KPA-WH. Construction type: Angled, Product color: White, Connector 1: USB A. Package width: 177,8 mm, Package depth: 12,7 mm, Package height: 228,6 mm. Quantity per pack: 1 pc(s). Country of origin: China, Master (outer) case width: 355,6 mm, Master (outer) case length: 25,4 mm

Features
Construction type *
Angled
Product color *
White
Connector 1 *
USB A
Connector 2 *
USB A
Connector 1 gender
Female
Connector 2 gender
Female
Connector contacts plating
Gold
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Packaging data
Package width
177,8 mm
Package depth
12,7 mm
Packaging data
Package height
228,6 mm
Package weight
10 g
Packaging content
Quantity per pack *
1 pc(s)
Logistics data
Country of origin
China
Master (outer) case width
355,6 mm
Master (outer) case length
25,4 mm
Master (outer) case height
431,8 mm
Master (outer) case weight
170 g
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332209907
Brand Image Article code product Stock Price from
Tripp Lite U060-001-KPA-WH keystone module Tripp Lite U060-001-KPA-WH keystone module
(show image)
U060-001-KPA-WH U060-001-KPA-WH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U060-000-KP-WH keystone module Tripp Lite U060-000-KP-WH keystone module
(show image)
U060-000-KP-WH U060-000-KP-WH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U060-000-KP-BK keystone module Tripp Lite U060-000-KP-BK keystone module
(show image)
U060-000-KP-BK U060-000-KP-BK 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)