location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U040-02M-C-RA USB cable 2 m USB 2.0 USB C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U040-02M-C-RA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U040-02M-C-RA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332263681 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:46:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite U040-02M-C-RA USB cable 2 m USB 2.0 USB C Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 m
  • - USB C Straight Male
  • - USB C Angled Male
  • - USB 2.0 480 Mbit/s USB Power Delivery 60 W
  • - Black
  • - 1 pc(s)
More>>>
Short summary description Tripp Lite U040-02M-C-RA USB cable 2 m USB 2.0 USB C Black:
This short summary of the Tripp Lite U040-02M-C-RA USB cable 2 m USB 2.0 USB C Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U040-02M-C-RA, 2 m, USB C, USB C, USB 2.0, 480 Mbit/s, Black

Long summary description Tripp Lite U040-02M-C-RA USB cable 2 m USB 2.0 USB C Black:
This is an auto-generated long summary of Tripp Lite U040-02M-C-RA USB cable 2 m USB 2.0 USB C Black based on the first three specs of the first five spec groups.

Tripp Lite U040-02M-C-RA. Cable length: 2 m, Connector 1: USB C, Connector 2: USB C, USB version: USB 2.0, Maximum data transfer rate: 480 Mbit/s, Connector contacts plating: Nickel/Gold, Product color: Black

Features
Cable length *
2 m
USB version *
USB 2.0
Connector 1 *
USB C
Connector 2 *
USB C
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Angled
Connector contacts plating
Nickel/Gold
Cable jacket material
Polyvinyl chloride (PVC)
Maximum data transfer rate
480 Mbit/s
Product color *
Black
USB Power Delivery
Yes
USB Power Delivery up to
60 W
Country of origin
Vietnam
Power
Input voltage
20 V
Input current (max)
3 A
Weight & dimensions
Cable diameter
3,5 mm
Packaging data
Quantity per pack *
1 pc(s)
Packaging data
Package width
171,4 mm
Package depth
241,3 mm
Package height
12,7 mm
Package weight
60 g
Package type
Polybag
Sustainability
Sustainability compliance
Yes
Sustainability certificates
REACH, RoHS
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-20 - 70 °C
Technical details
Compliance certificates
REACH, RoHS
Logistics data
Master (outer) case width
381 mm
Master (outer) case length
349,2 mm
Master (outer) case height
31,8 mm
Master (outer) case weight
590 g
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332263688
Brand Image Article code product Stock Price from
Tripp Lite U420F-30M-D3 USB cable USB 3.2 Gen 2 (3.1 Gen 2) USB C Black Tripp Lite U420F-30M-D3 USB cable USB 3.2 Gen 2 (3.1 Gen 2) USB C Black
(show image)
U420F-30M-D3 U420F-30M-D3 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420F-15M-V USB cable USB C Black Tripp Lite U420F-15M-V USB cable USB C Black
(show image)
U420F-15M-V U420F-15M-V 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U428F-30M-D3 USB cable USB 3.2 Gen 2 (3.1 Gen 2) USB A USB C Black Tripp Lite U428F-30M-D3 USB cable USB 3.2 Gen 2 (3.1 Gen 2) USB A USB C Black
(show image)
U428F-30M-D3 U428F-30M-D3 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040-02M-C-5ARA USB cable 2 m USB 2.0 USB C Black Tripp Lite U040-02M-C-5ARA USB cable 2 m USB 2.0 USB C Black
(show image)
U040-02M-C-5ARA U040-02M-C-5ARA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040-01M-C-RA USB cable 1 m USB 2.0 USB C Black Tripp Lite U040-01M-C-RA USB cable 1 m USB 2.0 USB C Black
(show image)
U040-01M-C-RA U040-01M-C-RA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U030AB-006-WH USB cable 1,83 m USB 2.0 USB A Mini-USB B White Tripp Lite U030AB-006-WH USB cable 1,83 m USB 2.0 USB A Mini-USB B White
(show image)
U030AB-006-WH U030AB-006-WH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U024AB-006-WH USB cable 1,83 m USB 2.0 USB A White Tripp Lite U024AB-006-WH USB cable 1,83 m USB 2.0 USB A White
(show image)
U024AB-006-WH U024AB-006-WH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U024AB-003-WH USB cable 0,91 m USB 2.0 USB A White Tripp Lite U024AB-003-WH USB cable 0,91 m USB 2.0 USB A White
(show image)
U024AB-003-WH U024AB-003-WH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U022AB-006-WH USB cable 1,83 m USB 2.0 USB A USB B White Tripp Lite U022AB-006-WH USB cable 1,83 m USB 2.0 USB A USB B White
(show image)
U022AB-006-WH U022AB-006-WH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U024-001-KPA-BK USB cable 0,3 m USB 2.0 DisplayPort USB A Black Tripp Lite U024-001-KPA-BK USB cable 0,3 m USB 2.0 DisplayPort USB A Black
(show image)
U024-001-KPA-BK U024-001-KPA-BK 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)