Tripp Lite logo

Tripp Lite TLP606RNET surge protector Black 6 AC outlet(s) 120 V 1,829 m

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127537
Info modified on:
10 Aug 2024, 09:39:47
Short summary description Tripp Lite TLP606RNET surge protector Black 6 AC outlet(s) 120 V 1,829 m:

Tripp Lite TLP606RNET, 1440 J, 6 AC outlet(s), NEMA 5–15P, 120 V, 15 A, NEMA 5–15P

Long summary description Tripp Lite TLP606RNET surge protector Black 6 AC outlet(s) 120 V 1,829 m:

Tripp Lite TLP606RNET. Surge energy rating: 1440 J, AC outlets quantity: 6 AC outlet(s), AC outlet types: NEMA 5–15P. Power plug: NEMA 5–15P. Product color: Black, Material: Plastic, Surge protection features: Coax, Network, Telephone. Cable length: 1,829 m, Weight: 700 g, Width: 150,1 mm. Certification: UL1449, cUL

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.