Tripp Lite logo

Tripp Lite T012-001-K network cable tester Black

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104072
Info modified on:
10 Aug 2024, 09:39:20
Short summary description Tripp Lite T012-001-K network cable tester Black:

Tripp Lite T012-001-K, 246,9 mm, 150,1 mm, 46 mm, 550 g, LAN (RJ-45), Phone (RJ-11), China

Long summary description Tripp Lite T012-001-K network cable tester Black:

Tripp Lite T012-001-K. Package width: 246,9 mm, Package depth: 150,1 mm, Package height: 46 mm. Cables included: LAN (RJ-45), Phone (RJ-11). Country of origin: China, Master (outer) case width: 480,1 mm, Master (outer) case length: 279,9 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.