location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SUT40K uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 40000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SUT40K
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUT40K
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332186713 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48378
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:47:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite SUT40K uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 40000 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Double-conversion (Online)
  • - 40 kVA 40000 W
  • - Tower Black
More>>>
Short summary description Tripp Lite SUT40K uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 40000 W:
This short summary of the Tripp Lite SUT40K uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 40000 W data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SUT40K, Double-conversion (Online), 40 kVA, 40000 W, 120 V, 220 V, 50/60 Hz

Long summary description Tripp Lite SUT40K uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 40000 W:
This is an auto-generated long summary of Tripp Lite SUT40K uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 40000 W based on the first three specs of the first five spec groups.

Tripp Lite SUT40K. UPS topology: Double-conversion (Online), Output power capacity: 40 kVA, Output power: 40000 W. Serial interface type: RS-232. Typical backup time at full load: 3,7 min, Typical backup time at half load: 10,2 min, Battery recharge time: 3,2 h. Form factor: Tower, Product color: Black, Housing material: Steel. Width: 520,7 mm, Depth: 800,1 mm, Height: 1760,2 mm

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
40 kVA
Output power *
40000 W
Input operation voltage (min) *
120 V
Input operation voltage (max) *
220 V
Input frequency *
50/60 Hz
Output operation voltage (min)
120 V
Output operation voltage (max)
220 V
Maximum current
135 A
Surge energy rating
9220 J
Number of input phases
3
Number of output phases
3
Efficiency
98%
Input power factor
0,99
Output power factor
1
Crest factor
3:1
EMI/RFI noise filtering
Yes
Noise level
70 dB
Audible alarm(s)
Yes
Audible alarm modes
Low battery alarm, Overload alarm
Country of origin
China
Ports & interfaces
Serial interface
Yes
Serial interface type
RS-232
Battery
Typical backup time at full load
3,7 min
Typical backup time at half load
10,2 min
Battery recharge time
3,2 h
Cold start
Yes
Design
Form factor *
Tower
Housing material
Steel
Cooling type
Active
Product color *
Black
Display type
LCD
LED indicators
Yes
Certification
IEC 61000-4-2, IEC 61000-4-3, IEC 61000-4-4, IEC 61000-4-5
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 40 °C
Operating altitude
0 - 3000 m
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
520,7 mm
Depth
800,1 mm
Height
1760,2 mm
Weight
401,9 kg
Package width
711,2 mm
Package depth
990,6 mm
Package height
1955,8 mm
Package weight
542 kg
Packaging data
Cables included
Serial
Logistics data
Master (outer) case width
711,2 mm
Master (outer) case length
990,6 mm
Master (outer) case height
1955,8 mm
Master (outer) case weight
542 kg
Quantity per master (outer) case
1 pc(s)
Other features
Battery type
BP288V9RT16U
Brand Image Article code product Stock Price from
Tripp Lite S3M100KXD uninterruptible power supply (UPS) Double-conversion (Online) 100 kVA 90000 W Tripp Lite S3M100KXD uninterruptible power supply (UPS) Double-conversion (Online) 100 kVA 90000 W
(show image)
S3M100KXD S3M100KXD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M200KXD uninterruptible power supply (UPS) Double-conversion (Online) 200 kVA 180000 W Tripp Lite S3M200KXD uninterruptible power supply (UPS) Double-conversion (Online) 200 kVA 180000 W
(show image)
S3M200KXD S3M200KXD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M40KXD uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 36000 W Tripp Lite S3M40KXD uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 36000 W
(show image)
S3M40KXD S3M40KXD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M40KXD-NIB uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 36000 W Tripp Lite S3M40KXD-NIB uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 36000 W
(show image)
S3M40KXD-NIB S3M40KXD-NIB 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M80KXD uninterruptible power supply (UPS) Double-conversion (Online) 80 kVA 72000 W Tripp Lite S3M80KXD uninterruptible power supply (UPS) Double-conversion (Online) 80 kVA 72000 W
(show image)
S3M80KXD S3M80KXD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNIVS1500XLCD uninterruptible power supply (UPS) Line-Interactive 1,44 kVA 940 W 8 AC outlet(s) Tripp Lite OMNIVS1500XLCD uninterruptible power supply (UPS) Line-Interactive 1,44 kVA 940 W 8 AC outlet(s)
(show image)
OMNIVS1500XLCD OMNIVS1500XLCD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNISMART700TSU uninterruptible power supply (UPS) Line-Interactive 0,7 kVA 480 W 8 AC outlet(s) Tripp Lite OMNISMART700TSU uninterruptible power supply (UPS) Line-Interactive 0,7 kVA 480 W 8 AC outlet(s)
(show image)
OMNISMART700TSU OMNISMART700TSU 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU8000RT3UTAA uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 7200 W Tripp Lite SU8000RT3UTAA uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 7200 W
(show image)
SU8000RT3UTAA SU8000RT3UTAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU20KRT-1TFTAA uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 18000 W 22 AC outlet(s) Tripp Lite SU20KRT-1TFTAA uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 18000 W 22 AC outlet(s)
(show image)
SU20KRT-1TFTAA SU20KRT-1TFTAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU16KRT-1TFTAA uninterruptible power supply (UPS) Double-conversion (Online) 16 kVA 14400 W 22 AC outlet(s) Tripp Lite SU16KRT-1TFTAA uninterruptible power supply (UPS) Double-conversion (Online) 16 kVA 14400 W 22 AC outlet(s)
(show image)
SU16KRT-1TFTAA SU16KRT-1TFTAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)