Tripp Lite logo

Tripp Lite SU6KRT3UHW uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61984
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Tripp Lite SU6KRT3UHW uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W:

Tripp Lite SU6KRT3UHW, Double-conversion (Online), 6 kVA, 6000 W, Pure sine, 200 V, 240 V

Long summary description Tripp Lite SU6KRT3UHW uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W:

Tripp Lite SU6KRT3UHW. UPS topology: Double-conversion (Online), Output power capacity: 6 kVA, Output power: 6000 W. AC outlet types: Hardwire, Power plug: Hardwire. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 3 min, Typical backup time at half load: 8,5 min. Form factor: Rackmount/Tower, Product color: Black, Housing material: Metal. Width: 444,5 mm, Depth: 726,2 mm, Height: 130,6 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.