Tripp Lite logo

Tripp Lite SU40K uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 32000 W

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86322
Info modified on:
10 Aug 2024, 10:02:55
Short summary description Tripp Lite SU40K uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 32000 W:

Tripp Lite SU40K, Double-conversion (Online), 40 kVA, 32000 W, Sine, 120 V, 208 V

Long summary description Tripp Lite SU40K uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 32000 W:

Tripp Lite SU40K. UPS topology: Double-conversion (Online), Output power capacity: 40 kVA, Output power: 32000 W. Form factor: Tower, Product color: Black, Housing material: Steel. Width: 520,7 mm, Depth: 856 mm, Height: 1699,3 mm. Master (outer) case width: 711,2 mm, Master (outer) case length: 1143 mm, Master (outer) case height: 1930,4 mm. Dimensions (WxDxH): 521 x 856 x 1699 mm

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.