Tripp Lite logo

Tripp Lite SU20K3/3 uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 16000 W

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92991
Info modified on:
10 Aug 2024, 09:39:51
Short summary description Tripp Lite SU20K3/3 uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 16000 W:

Tripp Lite SU20K3/3, Double-conversion (Online), 20 kVA, 16000 W, 120 V, 208 V, 50/60 Hz

Long summary description Tripp Lite SU20K3/3 uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 16000 W:

Tripp Lite SU20K3/3. UPS topology: Double-conversion (Online), Output power capacity: 20 kVA, Output power: 16000 W. AC outlet types: Terminal, Power plug: Terminal. Form factor: Tower, Product color: Black. Width: 495 mm, Depth: 936 mm, Height: 912 mm. Battery type: SURBC2030

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.