Tripp Lite logo

Tripp Lite SRWBUNVCPLR cable tray accessory

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57771
Info modified on:
19 Feb 2024, 21:38:08
Short summary description Tripp Lite SRWBUNVCPLR cable tray accessory:

Tripp Lite SRWBUNVCPLR, Black, Metal, 31,3 mm, 18 mm, 5,9 mm, 50 g

Long summary description Tripp Lite SRWBUNVCPLR cable tray accessory:

Tripp Lite SRWBUNVCPLR. Product color: Black, Material: Metal. Width: 31,3 mm, Length: 18 mm, Height: 5,9 mm. Quantity per master (outer) case: 8 pc(s), Master (outer) case width: 182,9 mm, Master (outer) case length: 325,1 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.