location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRSWITCHDUCT rack accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRSWITCHDUCT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRSWITCHDUCT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332182333 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:42:25
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Tripp Lite SRSWITCHDUCT rack accessory:
This short summary of the Tripp Lite SRSWITCHDUCT rack accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRSWITCHDUCT, Aluminium, Black, EIA-310-E, China, 724,9 mm, 214,9 mm, 564,9 mm

Long summary description Tripp Lite SRSWITCHDUCT rack accessory:
This is an auto-generated long summary of Tripp Lite SRSWITCHDUCT rack accessory based on the first three specs of the first five spec groups.

Tripp Lite SRSWITCHDUCT. Product color: Aluminium, Black, Certification: EIA-310-E, Country of origin: China. Package width: 724,9 mm, Package depth: 214,9 mm, Package height: 564,9 mm. Master (outer) case width: 680 mm, Master (outer) case length: 749,8 mm, Master (outer) case height: 590 mm

Features
Product color *
Aluminium, Black
Certification
EIA-310-E
Country of origin
China
Packaging data
Package width
724,9 mm
Package depth
214,9 mm
Package height
564,9 mm
Package weight
8,5 kg
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332182330
Compliance certificates
RoHS
Logistics data
Master (outer) case width
680 mm
Master (outer) case length
749,8 mm
Master (outer) case height
590 mm
Master (outer) case weight
34 kg
Quantity per master (outer) case
3 pc(s)
Harmonized System (HS) code
7326,90,8688
Brand Image Article code product Stock Price from
Tripp Lite SRCOOL3KDISPBKT rack accessory Mounting bracket Tripp Lite SRCOOL3KDISPBKT rack accessory Mounting bracket
(show image)
SRCOOL3KDISPBKT SRCOOL3KDISPBKT 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCOOLTPDUCT rack accessory Air duct Tripp Lite SRCOOLTPDUCT rack accessory Air duct
(show image)
SRCOOLTPDUCT SRCOOLTPDUCT 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCOOLTMVENT rack accessory Vented blank panel Tripp Lite SRCOOLTMVENT rack accessory Vented blank panel
(show image)
SRCOOLTMVENT SRCOOLTMVENT 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSWITCH rack accessory Tripp Lite SRSWITCH rack accessory
(show image)
SRSWITCH SRSWITCH 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)