location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRQP42UB rack cabinet 42U Freestanding rack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRQP42UB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRQP42UB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332204059 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102575
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:41:43
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Tripp Lite SRQP42UB rack cabinet 42U Freestanding rack Black:
This short summary of the Tripp Lite SRQP42UB rack cabinet 42U Freestanding rack Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRQP42UB, Freestanding rack, 42U, 1089 kg, 260 kg, Black

Long summary description Tripp Lite SRQP42UB rack cabinet 42U Freestanding rack Black:
This is an auto-generated long summary of Tripp Lite SRQP42UB rack cabinet 42U Freestanding rack Black based on the first three specs of the first five spec groups.

Tripp Lite SRQP42UB. Type: Freestanding rack, Rack capacity: 42U, Maximum weight capacity: 1089 kg. Weight: 260 kg. Product color: Black

Features
Rack capacity *
42U
Type *
Freestanding rack
Maximum weight capacity *
1089 kg
Maximum weight capacity (rolling)
907 kg
Product color
Black
Weight & dimensions
Width
599,9 mm
Depth
1431 mm
Height
1992,6 mm
Weight
260 kg
Packaging data
Package width
659,9 mm
Package depth
1490 mm
Package height
2119,9 mm
Package weight
237,2 kg
Logistics data
Country of origin
China
Harmonized System (HS) code
8517,79,0000
Master (outer) case width
659,9 mm
Master (outer) case length
1490 mm
Master (outer) case height
2119,9 mm
Master (outer) case weight
237,2 kg
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite SR25UBAC rack cabinet 25U Freestanding rack Black Tripp Lite SR25UBAC rack cabinet 25U Freestanding rack Black
(show image)
SR25UBAC SR25UBAC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR2POSTDP12HD rack cabinet 45U Freestanding rack Black Tripp Lite SR2POSTDP12HD rack cabinet 45U Freestanding rack Black
(show image)
SR2POSTDP12HD SR2POSTDP12HD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR50UB rack cabinet 50U Freestanding rack Black Tripp Lite SR50UB rack cabinet 50U Freestanding rack Black
(show image)
SR50UB SR50UB 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR52UB rack cabinet 52U Freestanding rack Black Tripp Lite SR52UB rack cabinet 52U Freestanding rack Black
(show image)
SR52UB SR52UB 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR45UBDP48 rack cabinet 45U Freestanding rack Black Tripp Lite SR45UBDP48 rack cabinet 45U Freestanding rack Black
(show image)
SR45UBDP48 SR45UBDP48 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRW9UDPGVRT rack cabinet 9U Wall mounted rack Black Tripp Lite SRW9UDPGVRT rack cabinet 9U Wall mounted rack Black
(show image)
SRW9UDPGVRT SRW9UDPGVRT 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRW9UDPVRT rack cabinet 9U Wall mounted rack Black Tripp Lite SRW9UDPVRT rack cabinet 9U Wall mounted rack Black
(show image)
SRW9UDPVRT SRW9UDPVRT 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRX42UBDP rack cabinet 42U Freestanding rack Black Tripp Lite SRX42UBDP rack cabinet 42U Freestanding rack Black
(show image)
SRX42UBDP SRX42UBDP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRX42UBDPEXP rack cabinet 42U Freestanding rack Black Tripp Lite SRX42UBDPEXP rack cabinet 42U Freestanding rack Black
(show image)
SRX42UBDPEXP SRX42UBDPEXP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRX42UBDPWD rack cabinet 42U Freestanding rack Black Tripp Lite SRX42UBDPWD rack cabinet 42U Freestanding rack Black
(show image)
SRX42UBDPWD SRX42UBDPWD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)