Tripp Lite logo

Tripp Lite SRN4G12U network equipment enclosure

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40771
Info modified on:
19 Aug 2024, 13:02:56
Short summary description Tripp Lite SRN4G12U network equipment enclosure:

Tripp Lite SRN4G12U, Wall-mounted, Indoor & outdoor, Steel, 609,6 mm, 639,1 mm, 611,6 mm

Long summary description Tripp Lite SRN4G12U network equipment enclosure:

Tripp Lite SRN4G12U. Installation options: Wall-mounted, Suitable for: Indoor & outdoor, Material: Steel. Width: 609,6 mm, Depth: 639,1 mm, Height: 611,6 mm. Quantity per master (outer) case: 1 pc(s), Country of origin: China

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.