Tripp Lite logo

Tripp Lite SMART1500 uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 980 W 6 AC outlet(s)

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127992
Info modified on:
19 Feb 2024, 22:59:16
Short summary description Tripp Lite SMART1500 uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 980 W 6 AC outlet(s):

Tripp Lite SMART1500, Line-Interactive, 1,5 kVA, 980 W, Sine, 75 V, 147 V

Long summary description Tripp Lite SMART1500 uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 980 W 6 AC outlet(s):

Tripp Lite SMART1500. UPS topology: Line-Interactive, Output power capacity: 1,5 kVA, Output power: 980 W. AC outlet types: NEMA 5–15R, Power plug: NEMA 5-15P, AC outlets quantity: 6 AC outlet(s). Typical backup time at full load: 7 min, Typical backup time at half load: 20 min, Battery recharge time: 4 h. Form factor: Tower, Product color: Black, Housing material: Polyvinyl chloride (PVC). Width: 190,5 mm, Depth: 235 mm, Height: 330,2 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.