Tripp Lite logo

Tripp Lite Smart Pro line interactive UPS uninterruptible power supply (UPS) 3 kVA 2250 W

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81235
Info modified on:
21 Oct 2022, 10:32:10
Guarantee:
2 year
Long product name Tripp Lite Smart Pro line interactive UPS uninterruptible power supply (UPS) 3 kVA 2250 W:

Smart Pro line interactive UPS - 3000 VA - 2250 W

Tripp Lite Smart Pro line interactive UPS uninterruptible power supply (UPS) 3 kVA 2250 W:

3000VA line interactive UPS for server, network and telecommunications equipment/2U rackmount form factor/Corrects brownouts and overvoltages from 79 to 147/Sine wave output/Uninterruptible Power Supply (UPS) maintains battery derived AC output during blackouts and severe voltage fluctuations/Expandable runtime with optional external battery packs/9 output receptacles/NEMA L5-30P input plug, NEMA 5-20P replacement plug included/Network-grade AC surge and noise suppression/Network management interfaces include 2 USB ports, 2 DB9 serial ports and SNMPWEBCARD slot/Supports simultaneous detailed monitoring of equipment load levels, self-test data and mains power conditions via all 5 network interfaces at once/Includes PowerAlert monitoring software and complete cabling/Emergency Power Off (EPO) interface/Integrated 3 bank switched PDU/3 stage metered current monitoring and battery charge LEDs/Mains power and voltage regulation LEDs/Audible alarm/Self-test/4 post rack mounting accessories/2-9USTAND and 2POSTRMKIT accessories available/Field replaceable, hot swappable internal batteries and battery packs/Attractive all-black UPS design/Two year warranty with $250,000 connected equipment insurance/Extended warranty and service contracts available.

Short summary description Tripp Lite Smart Pro line interactive UPS uninterruptible power supply (UPS) 3 kVA 2250 W:

Tripp Lite Smart Pro line interactive UPS, 3 kVA, 2250 W, 480 J, 4 ms, 4 min, 11 min

Long summary description Tripp Lite Smart Pro line interactive UPS uninterruptible power supply (UPS) 3 kVA 2250 W:

Tripp Lite Smart Pro line interactive UPS. Output power capacity: 3 kVA, Output power: 2250 W, Surge energy rating: 480 J. Typical backup time at full load: 4 min, Typical backup time at half load: 11 min, Battery recharge time: 4,5 h. Form factor: Tower, Product color: Black, Cable length: 3 m. Weight: 29,1 kg, Package weight: 32,7 kg. Output connections: 4 x 5-15R 4 x 5-15/20R 1 x L5-30R, Input connection type: L5-30P, Dimensions (WxDxH): 89 x 483 x 444 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.