location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PDUMNH20HVAT power distribution unit (PDU) 1 AC outlet(s) 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PDUMNH20HVAT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDUMNH20HVAT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332187932 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69798
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:36:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite PDUMNH20HVAT power distribution unit (PDU) 1 AC outlet(s) 1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Monitored, Switched 1U Black
  • - LCD
  • - 1 AC outlet(s) NEMA L6-20R
More>>>
Short summary description Tripp Lite PDUMNH20HVAT power distribution unit (PDU) 1 AC outlet(s) 1U Black:
This short summary of the Tripp Lite PDUMNH20HVAT power distribution unit (PDU) 1 AC outlet(s) 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PDUMNH20HVAT, Monitored, Switched, 1U, Horizontal, Black, LCD, 1 AC outlet(s)

Long summary description Tripp Lite PDUMNH20HVAT power distribution unit (PDU) 1 AC outlet(s) 1U Black:
This is an auto-generated long summary of Tripp Lite PDUMNH20HVAT power distribution unit (PDU) 1 AC outlet(s) 1U Black based on the first three specs of the first five spec groups.

Tripp Lite PDUMNH20HVAT. PDU types: Monitored, Switched, Rack capacity: 1U, Mounting: Horizontal. AC outlets quantity: 1 AC outlet(s), AC outlet types: NEMA L6-20R. LED indicators: Power, Cable length: 10 m, Compatible products: UL, FCC, NOM. Nominal input voltage: 200-240 V, Maximum current: 20 A, AC input frequency: 50 - 60 Hz. Width: 430 mm, Depth: 355,6 mm, Dimensions (WxDxH): 44 x 356 x 430 mm

Design
PDU types *
Monitored, Switched
Rack capacity *
1U
Mounting
Horizontal
Product color
Black
Display
LCD
Ports & interfaces
AC outlets quantity *
1 AC outlet(s)
AC outlet types *
NEMA L6-20R
Features
LED indicators
Power
Cable length
10 m
Compatible products
UL, FCC, NOM
Power
Nominal input voltage *
200-240 V
AC input frequency
50 - 60 Hz
Maximum current *
20 A
Nominal output voltage
200-240 V
Weight & dimensions
Width
430 mm
Depth
355,6 mm
Dimensions (WxDxH)
44 x 356 x 430 mm
Height
43,7 mm
Weight
6,97 kg
Weight & dimensions
Size (imperial)
48,3 cm (19")
Packaging data
Package dimensions (WxDxH)
190 x 525 x 550 mm
Package weight
7,21 kg
Package width
520,7 mm
Package depth
520,7 mm
Package height
182,9 mm
Packaging content
Packaging content
PDUMNH20HVAT Mounting brackets Owner's manual
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
5 - 95%
Operating altitude
0 - 300 m
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Country of origin
Taiwan
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite PDUMV30-ISO power distribution unit (PDU) 20 AC outlet(s) 0U Black Tripp Lite PDUMV30-ISO power distribution unit (PDU) 20 AC outlet(s) 0U Black
(show image)
PDUMV30-ISO PDUMV30-ISO 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMV20-ISO power distribution unit (PDU) 28 AC outlet(s) 0U Black Tripp Lite PDUMV20-ISO power distribution unit (PDU) 28 AC outlet(s) 0U Black
(show image)
PDUMV20-ISO PDUMV20-ISO 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUH30-ISO power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black Tripp Lite PDUH30-ISO power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black
(show image)
PDUH30-ISO PDUH30-ISO 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH32HVAT2 power distribution unit (PDU) 18 AC outlet(s) 2U Black Tripp Lite PDUMNH32HVAT2 power distribution unit (PDU) 18 AC outlet(s) 2U Black
(show image)
PDUMNH32HVAT2 PDUMNH32HVAT2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH30HVAT2 power distribution unit (PDU) 1 AC outlet(s) 1U Black Tripp Lite PDUMNH30HVAT2 power distribution unit (PDU) 1 AC outlet(s) 1U Black
(show image)
PDUMNH30HVAT2 PDUMNH30HVAT2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH20HVAT1 power distribution unit (PDU) 10 AC outlet(s) 1U Black Tripp Lite PDUMNH20HVAT1 power distribution unit (PDU) 10 AC outlet(s) 1U Black
(show image)
PDUMNH20HVAT1 PDUMNH20HVAT1 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMH20HVATS power distribution unit (PDU) 10 AC outlet(s) 1U Black Tripp Lite PDUMH20HVATS power distribution unit (PDU) 10 AC outlet(s) 1U Black
(show image)
PDUMH20HVATS PDUMH20HVATS 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMH20ATS power distribution unit (PDU) 16 AC outlet(s) 1U Black Tripp Lite PDUMH20ATS power distribution unit (PDU) 16 AC outlet(s) 1U Black
(show image)
PDUMH20ATS PDUMH20ATS 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMH15ATS power distribution unit (PDU) 8 AC outlet(s) 1U Black Tripp Lite PDUMH15ATS power distribution unit (PDU) 8 AC outlet(s) 1U Black
(show image)
PDUMH15ATS PDUMH15ATS 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH20AT1 power distribution unit (PDU) 16 AC outlet(s) 1U Black Tripp Lite PDUMNH20AT1 power distribution unit (PDU) 16 AC outlet(s) 1U Black
(show image)
PDUMNH20AT1 PDUMNH20AT1 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
United States 1 distributor(s)