Tripp Lite logo

Tripp Lite PDUMH15ATS power distribution unit (PDU) 8 AC outlet(s) 1U Black

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54204
Info modified on:
10 Aug 2024, 11:47:30
Short summary description Tripp Lite PDUMH15ATS power distribution unit (PDU) 8 AC outlet(s) 1U Black:

Tripp Lite PDUMH15ATS, Metered, Switched, 1U, Single-phase, Horizontal, Metal, Black

Long summary description Tripp Lite PDUMH15ATS power distribution unit (PDU) 8 AC outlet(s) 1U Black:

Tripp Lite PDUMH15ATS. PDU types: Metered, Switched, Rack capacity: 1U, Type: Single-phase. AC outlets quantity: 8 AC outlet(s), AC outlet types: NEMA 5–15R, Power plug: NEMA 5–15P. Cable length: 3,66 m. Nominal input voltage: 120 V, Maximum current: 15 A, AC input frequency: 50 - 60 Hz. Width: 444,5 mm, Depth: 368,3 mm, Height: 44,4 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.