Tripp Lite logo

Tripp Lite P753-006 KVM cable Black 1,8 m

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112008
Info modified on:
19 Apr 2023, 11:43:00
Short summary description Tripp Lite P753-006 KVM cable Black 1,8 m:

Tripp Lite P753-006, 1,8 m, Black, HD15 F, 2x MiniDIN-6, HD15 M, 2x MiniDIN-6, China, 228,6 mm

Long summary description Tripp Lite P753-006 KVM cable Black 1,8 m:

Tripp Lite P753-006. Cable length: 1,8 m, Product color: Black, Connector 1: HD15 F, 2x MiniDIN-6. Package width: 228,6 mm, Package depth: 12,7 mm, Package height: 177,8 mm. Master (outer) case width: 457,2 mm, Master (outer) case length: 38,1 mm, Master (outer) case height: 406,4 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.