Tripp Lite logo

Tripp Lite P134-06NDVIV2BP video cable adapter 0,15 m DisplayPort DVI-I Black

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84876
Info modified on:
10 Aug 2024, 11:28:34
Short summary description Tripp Lite P134-06NDVIV2BP video cable adapter 0,15 m DisplayPort DVI-I Black:

Tripp Lite P134-06NDVIV2BP, 0,15 m, DisplayPort, DVI-I, Male, Female, Straight

Long summary description Tripp Lite P134-06NDVIV2BP video cable adapter 0,15 m DisplayPort DVI-I Black:

Tripp Lite P134-06NDVIV2BP. Cable length: 0,15 m, Connector 1: DisplayPort, Connector 2: DVI-I. Cable diameter: 4,5 mm, Weight: 100 g. Quantity per pack: 50 pc(s), Package width: 260,1 mm, Package depth: 190 mm. Master (outer) case width: 400 mm, Master (outer) case length: 315 mm, Master (outer) case height: 285 mm. Material: ABS synthetics, PVC

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.