location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P036-L06 power cable Black 1,8 m IEC C20 IEC C19

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C20 to C19 Power Cable - Locking C19 Connector, Heavy Duty, 20A, 100-250V, 12 AWG, 1.83 m, Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P036-L06 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332218315 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36981
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 09:39:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite P036-L06 power cable Black 1,8 m IEC C20 IEC C19
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1,8 m
  • - IEC C20 Straight Male
  • - IEC C19 Straight Female
  • - Black
Guarantee: Lifetime limited warranty
Long product name Tripp Lite P036-L06 power cable Black 1,8 m IEC C20 IEC C19 :
The short editorial description of Tripp Lite P036-L06 power cable Black 1,8 m IEC C20 IEC C19

C20 to C19 Power Cable - Locking C19 Connector, Heavy Duty, 20A, 100-250V, 12 AWG, 1.83 m, Black
More>>>
Tripp Lite P036-L06 power cable Black 1,8 m IEC C20 IEC C19:
The official marketing text of Tripp Lite P036-L06 power cable Black 1,8 m IEC C20 IEC C19 as supplied by the manufacturer

C20 to C19 Power Cable for Network Devices That Require a Heavy-Gauge Connection
This rugged cord features 12 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. It can be used to connect a server, router, switch, blade server enclosure or other network device to a UPS system or PDU. It is also an ideal replacement or upgrade from the standard power cord provided by the device’s manufacturer. The 1.83 m length allows you flexibility in placing equipment with respect to the power outlet.

Locking C19 Connector Helps Prevent Accidental Disconnection and Expensive Downtime
Having a cable come loose accidentally can mean the loss of power and costly downtime. The locking C19 connector helps you avoid such danger, protecting critical equipment by maintaining a secure link without failure. The locking cable is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the power cord always stays connected.

Lifetime Warranty
The P036-L06 is backed by a lifetime warranty, ensuring reliability and performance.

Typical Application
● Connect devices like servers, routers and network switches to a UPS system up to 1.83 m away in your data center
● Extend an existing power connection up to 1.83 m to more easily place a device or reach a power source in a rack
● Update or replace the standard power cord provided by a device’s original manufacturer

● Recommended for powering network devices that require heavy-gauge cabling
● 1.83 m length allows flexibility in placing devices in relationship to AC outlet
● Reliable replacement or upgrade from standard power cord provided by manufacturer
● Thick 12 AWG wire gauge manages high power levels required for larger equipment
● Locking C19 connector maintains secure link to avoid loss of power and costly downtime


Package Includes

● P036-L06 C20 to C19 Power Cable, Locking C19 Connector, 1.83 m, Black

Short summary description Tripp Lite P036-L06 power cable Black 1,8 m IEC C20 IEC C19:
This short summary of the Tripp Lite P036-L06 power cable Black 1,8 m IEC C20 IEC C19 data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P036-L06, 1,8 m, IEC C20, IEC C19, 100 - 250 V

Long summary description Tripp Lite P036-L06 power cable Black 1,8 m IEC C20 IEC C19:
This is an auto-generated long summary of Tripp Lite P036-L06 power cable Black 1,8 m IEC C20 IEC C19 based on the first three specs of the first five spec groups.

Tripp Lite P036-L06. Cable length: 1,8 m, Connector 1: IEC C20, Connector 2: IEC C19. Input voltage: 100 - 250 V

Features
Product color *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
1,8 m
Connector 1 *
IEC C20
Connector 2 *
IEC C19
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector 2 lockable
Yes
Suitable for use in country/location
North America
AWG wire size
12
Number of conductors
3
Certification
UL Listed
Power
Input voltage
100 - 250 V
Maximum current
20 A
Operational conditions
Operating temperature (T-T)
-20 - 105 °C
Storage temperature (T-T)
-20 - 105 °C
Operational conditions
Operating relative humidity (H-H)
0 - 65%
Packaging data
Package width
218,2 mm
Package depth
12,7 mm
Package height
325,1 mm
Package weight
440 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332218312
Compliance certificates
RoHS
Logistics data
Master (outer) case width
450,1 mm
Master (outer) case length
25,4 mm
Master (outer) case height
450,1 mm
Master (outer) case weight
4,45 kg
Quantity per master (outer) case
10 pc(s)
Other features
Country of origin
China
Brand Image Article code product Stock Price from
Tripp Lite P036-L10 power cable Black 3 m IEC C20 IEC C19 Tripp Lite P036-L10 power cable Black 3 m IEC C20 IEC C19
(show image)
P036-L10 C20 to C19 Power Cable - Locking C19 Connector, Heavy Duty, 20A, 100-250V, 12 AWG, 3.05 m, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-C08-HG10 power cable Black 2,4 m NEMA 5-15P C13 coupler Tripp Lite P006-C08-HG10 power cable Black 2,4 m NEMA 5-15P C13 coupler
(show image)
P006-C08-HG10 P006-C08-HG10 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-025-HG15 power cable Black 7,62 m NEMA 5-15P C13 coupler Tripp Lite P006-025-HG15 power cable Black 7,62 m NEMA 5-15P C13 coupler
(show image)
P006-025-HG15 P006-025-HG15 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-015-HG10 power cable Black 4,57 m NEMA 5-15P C13 coupler Tripp Lite P006-015-HG10 power cable Black 4,57 m NEMA 5-15P C13 coupler
(show image)
P006-015-HG10 P006-015-HG10 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-010-HG10 power cable Black 3 m NEMA 5-15P C13 coupler Tripp Lite P006-010-HG10 power cable Black 3 m NEMA 5-15P C13 coupler
(show image)
P006-010-HG10 P006-010-HG10 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-006-HG10 power cable Black 1,83 m NEMA 5-15P C13 coupler Tripp Lite P006-006-HG10 power cable Black 1,83 m NEMA 5-15P C13 coupler
(show image)
P006-006-HG10 P006-006-HG10 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-003-HG10 power cable Black 0,91 m NEMA 5-15P C13 coupler Tripp Lite P006-003-HG10 power cable Black 0,91 m NEMA 5-15P C13 coupler
(show image)
P006-003-HG10 P006-003-HG10 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P036-010-15A power cable Black 3 m C19 coupler C20 coupler Tripp Lite P036-010-15A power cable Black 3 m C19 coupler C20 coupler
(show image)
P036-010-15A P036-010-15A 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P036-006-15A power cable Black 1,8 m C19 coupler C20 coupler Tripp Lite P036-006-15A power cable Black 1,8 m C19 coupler C20 coupler
(show image)
P036-006-15A P036-006-15A 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P036-003-15A power cable Black 1 m C19 coupler C20 coupler Tripp Lite P036-003-15A power cable Black 1 m C19 coupler C20 coupler
(show image)
P036-003-15A P036-003-15A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)