location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite NPOE-30W-1G-INT PoE adapter Gigabit Ethernet 30 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NPOE-30W-1G-INT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NPOE-30W-1G-INT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332272010 show
Category:
A Power Over Ethernet (PoE) Adapter is a device that injects power into an Ethernet network or a device that connects a non-PoE device to a PoE network.
PoE Adapters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65823
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:44:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite NPOE-30W-1G-INT PoE adapter Gigabit Ethernet 30 V
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10,100,1000 Mbit/s Cat5, Cat5e, Cat6, Cat6a
  • - Power over Ethernet (PoE) IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u
  • - Black
More>>>
Short summary description Tripp Lite NPOE-30W-1G-INT PoE adapter Gigabit Ethernet 30 V:
This short summary of the Tripp Lite NPOE-30W-1G-INT PoE adapter Gigabit Ethernet 30 V data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite NPOE-30W-1G-INT, Gigabit Ethernet, 10,100,1000 Mbit/s, IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, Cat5, Cat5e, Cat6, Cat6a, Black, China

Long summary description Tripp Lite NPOE-30W-1G-INT PoE adapter Gigabit Ethernet 30 V:
This is an auto-generated long summary of Tripp Lite NPOE-30W-1G-INT PoE adapter Gigabit Ethernet 30 V based on the first three specs of the first five spec groups.

Tripp Lite NPOE-30W-1G-INT. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u. Product color: Black, Country of origin: China. Power over Ethernet (PoE) voltage: 30 V, AC adapter input voltage: 100 - 240 V, AC adapter frequency: 50/60 Hz. Weight: 250 g. Package width: 94 mm, Package depth: 177,8 mm, Package height: 88,9 mm

Network
Ethernet interface type
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Power over Ethernet (PoE)
Yes
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u
Cable types supported
Cat5, Cat5e, Cat6, Cat6a
Features
Product color
Black
LED indicators
Yes
Country of origin
China
Ports & interfaces
Ethernet LAN (RJ-45) ports
2
Power
Power over Ethernet (PoE) voltage *
30 V
AC adapter input voltage
100 - 240 V
AC adapter frequency
50/60 Hz
Input current
0.75 A
AC adapter output voltage
53 V
Power consumption (typical)
30 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating temperature (T-T)
32 - 122 °F
Operating relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
-20 - 80 °C
Operational conditions
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
250 g
Packaging data
Package width
94 mm
Package depth
177,8 mm
Package height
88,9 mm
Package weight
540 g
Package type
Box
Packaging content
Number of products included
1 pc(s)
AC adapter included
Yes
Power cord included
Yes
Manual
Yes
Technical details
Sustainability compliance
Yes
Master (outer) case GTIN (EAN/UPC)
10037332272017
Compliance certificates
CE, Federal Communications Commission (FCC), REACH, RoHS, WEEE
Logistics data
Harmonized System (HS) code
8504,40,9550
Master (outer) case width
368,3 mm
Master (outer) case length
480,1 mm
Master (outer) case height
294,6 mm
Master (outer) case weight
16,2 kg
Quantity per master (outer) case
30 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite NPOEI-90W-1G PoE adapter Gigabit Ethernet Tripp Lite NPOEI-90W-1G PoE adapter Gigabit Ethernet
(show image)
NPOEI-90W-1G NPOEI-90W-1G 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NPOE-EXT-1G30 PoE adapter Fast Ethernet, Gigabit Ethernet Tripp Lite NPOE-EXT-1G30 PoE adapter Fast Ethernet, Gigabit Ethernet
(show image)
NPOE-EXT-1G30 NPOE-EXT-1G30 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NPOE-30W-1G PoE adapter Fast Ethernet, Gigabit Ethernet Tripp Lite NPOE-30W-1G PoE adapter Fast Ethernet, Gigabit Ethernet
(show image)
NPOE-30W-1G NPOE-30W-1G 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)