location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite NM12-604-05M-BL industrial networking accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NM12-604-05M-BL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NM12-604-05M-BL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332265647 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39622
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:58:26
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Tripp Lite NM12-604-05M-BL industrial networking accessory:
This short summary of the Tripp Lite NM12-604-05M-BL industrial networking accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite NM12-604-05M-BL, 5 m, IP68, UL-CMP, -10 - 60 °C, 0 - 90%, -20 - 70 °C, 0 - 90%

Long summary description Tripp Lite NM12-604-05M-BL industrial networking accessory:
This is an auto-generated long summary of Tripp Lite NM12-604-05M-BL industrial networking accessory based on the first three specs of the first five spec groups.

Tripp Lite NM12-604-05M-BL. Cable length: 5 m, Certification: IP68, UL-CMP. Package width: 203,2 mm, Package depth: 12,7 mm, Package height: 254 mm

Features
Cable length
5 m
Certification
IP68, UL-CMP
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
0 - 90%
Storage temperature (T-T)
-20 - 70 °C
Operational conditions
Storage relative humidity (H-H)
0 - 90%
Weight & dimensions
Package width
203,2 mm
Package depth
12,7 mm
Package height
254 mm
Package weight
290 g
Technical details
Compliance certificates
RoHS, REACH
Brand Image Article code product Stock Price from
Tripp Lite NM12-6A4-10M-BL industrial networking accessory Tripp Lite NM12-6A4-10M-BL industrial networking accessory
(show image)
NM12-6A4-10M-BL NM12-6A4-10M-BL 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NM12-6A3-01M-BL industrial networking accessory Tripp Lite NM12-6A3-01M-BL industrial networking accessory
(show image)
NM12-6A3-01M-BL NM12-6A3-01M-BL 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)