Tripp Lite logo

Tripp Lite NG8P network switch Unmanaged Gigabit Ethernet (10/100/1000) Black

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73541
Info modified on:
19 Feb 2024, 22:31:57
Short summary description Tripp Lite NG8P network switch Unmanaged Gigabit Ethernet (10/100/1000) Black:

Tripp Lite NG8P, Unmanaged, Gigabit Ethernet (10/100/1000), Wall mountable

Long summary description Tripp Lite NG8P network switch Unmanaged Gigabit Ethernet (10/100/1000) Black:

Tripp Lite NG8P. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x. Wall mountable

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.