Tripp Lite logo

Tripp Lite N858B-30M-3X8MG InfiniBand/fibre optic cable 3x MTP/MPO OFNR Black, Magenta

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55361
Info modified on:
14 Jun 2024, 19:17:58
Short summary description Tripp Lite N858B-30M-3X8MG InfiniBand/fibre optic cable 3x MTP/MPO OFNR Black, Magenta:

Tripp Lite N858B-30M-3X8MG, 30 m, OFNR, OM4, 3x MTP/MPO, 3x MTP/MPO

Long summary description Tripp Lite N858B-30M-3X8MG InfiniBand/fibre optic cable 3x MTP/MPO OFNR Black, Magenta:

Tripp Lite N858B-30M-3X8MG. Cable length: 30 m, Cable type: OFNR, Fiber optic type: OM4, Connector 1: 3x MTP/MPO, Connector 2: 3x MTP/MPO, Core diameter: 50 µm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.