location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N846D-05M-24DAQ InfiniBand/fibre optic cable 5 m MTP OFNP Aqua colour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N846D-05M-24DAQ
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N846D-05M-24DAQ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332260512 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42172
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:51:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite N846D-05M-24DAQ InfiniBand/fibre optic cable 5 m MTP OFNP Aqua colour
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - OFNP OM4
  • - 5 m
  • - MTP Female
  • - MTP Female
  • - 400000 Gbit/s
  • - Full duplex Multi-mode
  • - Aqua colour
More>>>
Short summary description Tripp Lite N846D-05M-24DAQ InfiniBand/fibre optic cable 5 m MTP OFNP Aqua colour:
This short summary of the Tripp Lite N846D-05M-24DAQ InfiniBand/fibre optic cable 5 m MTP OFNP Aqua colour data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N846D-05M-24DAQ, 5 m, OFNP, OM4, MTP, MTP

Long summary description Tripp Lite N846D-05M-24DAQ InfiniBand/fibre optic cable 5 m MTP OFNP Aqua colour:
This is an auto-generated long summary of Tripp Lite N846D-05M-24DAQ InfiniBand/fibre optic cable 5 m MTP OFNP Aqua colour based on the first three specs of the first five spec groups.

Tripp Lite N846D-05M-24DAQ. Cable length: 5 m, Cable type: OFNP, Fiber optic type: OM4, Connector 1: MTP, Connector 2: MTP, Core diameter: 50 µm, Full duplex

Features
Cable length *
5 m
Fiber optic type
OM4
Connector 1 *
MTP
Connector 2 *
MTP
Connector 1 gender *
Female
Connector 2 gender *
Female
Cable type *
OFNP
Product color *
Aqua colour
Full duplex
Yes
Core diameter
50 µm
Cladding diameter
125 µm
Fiber mode structure
Multi-mode
Data transfer rate
400000 Gbit/s
Country of origin
China
Technical details
Sustainability certificates
REACH, RoHS
Master (outer) case GTIN (EAN/UPC)
10037332260519
Compliance certificates
REACH, RoHS
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Bending radius
2 cm
Packaging data
Quantity per pack
1 pc(s)
Package width
177,8 mm
Package depth
12,7 mm
Package height
228,6 mm
Package weight
50 g
Logistics data
Master (outer) case width
185,4 mm
Harmonized System (HS) code
8544,70,0000
Master (outer) case length
149,9 mm
Master (outer) case height
101,6 mm
Master (outer) case weight
600 g
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite N821-75M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour Tripp Lite N821-75M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour
(show image)
N821-75M-AQ-AR N821-75M-AQ-AR 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N821-30M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour Tripp Lite N821-30M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour
(show image)
N821-30M-AQ-AR N821-30M-AQ-AR 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N821-50M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour Tripp Lite N821-50M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour
(show image)
N821-50M-AQ-AR N821-50M-AQ-AR 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N821-100M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour Tripp Lite N821-100M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour
(show image)
N821-100M-AQ-AR N821-100M-AQ-AR 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N821-15M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour Tripp Lite N821-15M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour
(show image)
N821-15M-AQ-AR N821-15M-AQ-AR 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N846D-05M-24CAQ InfiniBand/fibre optic cable 5 m MTP 8x LC OFNP Aqua colour Tripp Lite N846D-05M-24CAQ InfiniBand/fibre optic cable 5 m MTP 8x LC OFNP Aqua colour
(show image)
N846D-05M-24CAQ N846D-05M-24CAQ 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N846D-05M-24BAQ InfiniBand/fibre optic cable 5 m MTP OFNP Aqua colour Tripp Lite N846D-05M-24BAQ InfiniBand/fibre optic cable 5 m MTP OFNP Aqua colour
(show image)
N846D-05M-24BAQ N846D-05M-24BAQ 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N846D-05M-24AAQ InfiniBand/fibre optic cable 5 m MTP OFNP Aqua colour Tripp Lite N846D-05M-24AAQ InfiniBand/fibre optic cable 5 m MTP OFNP Aqua colour
(show image)
N846D-05M-24AAQ N846D-05M-24AAQ 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N846D-05M-16BMG InfiniBand/fibre optic cable 5 m MTP OFNP Magenta Tripp Lite N846D-05M-16BMG InfiniBand/fibre optic cable 5 m MTP OFNP Magenta
(show image)
N846D-05M-16BMG N846D-05M-16BMG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N846D-05M-16AMG InfiniBand/fibre optic cable 5 m MTP OFNP Magenta Tripp Lite N846D-05M-16AMG InfiniBand/fibre optic cable 5 m MTP OFNP Magenta
(show image)
N846D-05M-16AMG N846D-05M-16AMG 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)