Tripp Lite logo

Tripp Lite N516-15M InfiniBand/fibre optic cable 2x LC 2x SC OFNR Orange

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123828
Info modified on:
29 Aug 2024, 19:38:08
Short summary description Tripp Lite N516-15M InfiniBand/fibre optic cable 2x LC 2x SC OFNR Orange:

Tripp Lite N516-15M, 15 m, OFNR, 2x LC, 2x SC

Long summary description Tripp Lite N516-15M InfiniBand/fibre optic cable 2x LC 2x SC OFNR Orange:

Tripp Lite N516-15M. Cable length: 15 m, Cable type: OFNR, Connector 1: 2x LC, Connector 2: 2x SC, Core diameter: 50 µm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.