location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N392B-23M-3X8AP InfiniBand/fibre optic cable 3x MTP/MPO Black, Green, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N392B-23M-3X8AP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N392B-23M-3X8AP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332272195 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40443
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 04:06:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite N392B-23M-3X8AP InfiniBand/fibre optic cable 3x MTP/MPO Black, Green, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - OS2
  • - 23 m
  • - 3x MTP/MPO Female
  • - 3x MTP/MPO Female
  • - Connector polish type: APC
  • - Jacket material: Low smoke zero halogen (LSZH)
  • - 400 Gbit/s
  • - Single-mode
  • - Black, Green, Yellow
More>>>
Short summary description Tripp Lite N392B-23M-3X8AP InfiniBand/fibre optic cable 3x MTP/MPO Black, Green, Yellow:
This short summary of the Tripp Lite N392B-23M-3X8AP InfiniBand/fibre optic cable 3x MTP/MPO Black, Green, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N392B-23M-3X8AP, 23 m, OS2, 3x MTP/MPO, 3x MTP/MPO

Long summary description Tripp Lite N392B-23M-3X8AP InfiniBand/fibre optic cable 3x MTP/MPO Black, Green, Yellow:
This is an auto-generated long summary of Tripp Lite N392B-23M-3X8AP InfiniBand/fibre optic cable 3x MTP/MPO Black, Green, Yellow based on the first three specs of the first five spec groups.

Tripp Lite N392B-23M-3X8AP. Cable length: 23 m, Fiber optic type: OS2, Connector 1: 3x MTP/MPO, Connector 2: 3x MTP/MPO, Core diameter: 9 µm

Features
Cable length *
23 m
Fiber optic type
OS2
Connector 1 *
3x MTP/MPO
Connector 2 *
3x MTP/MPO
Connector 1 gender *
Female
Connector 2 gender *
Female
Connector polish type
APC
Product color *
Black, Green, Yellow
Core diameter
9 µm
Cladding diameter
125 µm
Fiber mode structure
Single-mode
Wavelengths supported
1550 nm
Ethernet interface type
10 Gigabit Ethernet, 40 Gigabit Ethernet, 100 Gigabit Ethernet, 400 Gigabit Ethernet
Data transfer rate
400 Gbit/s
Insertion loss
0,7 dB
Jacket material *
Low smoke zero halogen (LSZH)
Country of origin
China
Technical details
Sustainability compliance
Yes
Sustainability certificates
UL ECOLOGO
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332272192
Compliance certificates
CE, REACH, RoHS
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Bending radius
2 cm
Packaging data
Quantity per pack
1 pc(s)
Package width
266,7 mm
Package depth
12,7 mm
Package height
304,8 mm
Package weight
770 g
Logistics data
Master (outer) case width
325,1 mm
Harmonized System (HS) code
8544,70,0000
Master (outer) case length
391,2 mm
Master (outer) case height
325,1 mm
Master (outer) case weight
8,86 kg
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite N392-61M-3X8-AP InfiniBand/fibre optic cable MTP OFNP Yellow Tripp Lite N392-61M-3X8-AP InfiniBand/fibre optic cable MTP OFNP Yellow
(show image)
N392-61M-3X8-AP N392-61M-3X8-AP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N392-45M-3X8-AP InfiniBand/fibre optic cable MTP OFNP Yellow Tripp Lite N392-45M-3X8-AP InfiniBand/fibre optic cable MTP OFNP Yellow
(show image)
N392-45M-3X8-AP N392-45M-3X8-AP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N392-38M-3X8-AP InfiniBand/fibre optic cable MTP OFNP Yellow Tripp Lite N392-38M-3X8-AP InfiniBand/fibre optic cable MTP OFNP Yellow
(show image)
N392-38M-3X8-AP N392-38M-3X8-AP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N392-30M-3X8-AP InfiniBand/fibre optic cable MTP OFNP Yellow Tripp Lite N392-30M-3X8-AP InfiniBand/fibre optic cable MTP OFNP Yellow
(show image)
N392-30M-3X8-AP N392-30M-3X8-AP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N392-23M-3X8-AP InfiniBand/fibre optic cable MTP OFNP Yellow Tripp Lite N392-23M-3X8-AP InfiniBand/fibre optic cable MTP OFNP Yellow
(show image)
N392-23M-3X8-AP N392-23M-3X8-AP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N392-15M-3X8-AP InfiniBand/fibre optic cable MTP OFNP Yellow Tripp Lite N392-15M-3X8-AP InfiniBand/fibre optic cable MTP OFNP Yellow
(show image)
N392-15M-3X8-AP N392-15M-3X8-AP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N392-11M-3X8-AP InfiniBand/fibre optic cable MTP OFNP Yellow Tripp Lite N392-11M-3X8-AP InfiniBand/fibre optic cable MTP OFNP Yellow
(show image)
N392-11M-3X8-AP N392-11M-3X8-AP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N390-07M-12-AP InfiniBand/fibre optic cable 7 m MTP OFNP Yellow Tripp Lite N390-07M-12-AP InfiniBand/fibre optic cable 7 m MTP OFNP Yellow
(show image)
N390-07M-12-AP N390-07M-12-AP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N390-05M-12-AP InfiniBand/fibre optic cable 5 m MTP OFNP Yellow Tripp Lite N390-05M-12-AP InfiniBand/fibre optic cable 5 m MTP OFNP Yellow
(show image)
N390-05M-12-AP N390-05M-12-AP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N390-03M-8LC-AP InfiniBand/fibre optic cable 3 m MTP LC OFNP Yellow Tripp Lite N390-03M-8LC-AP InfiniBand/fibre optic cable 3 m MTP LC OFNP Yellow
(show image)
N390-03M-8LC-AP N390-03M-8LC-AP 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)