location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N318-03M InfiniBand/fibre optic cable 3 m LC ST Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N318-03M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N318-03M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332117922 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79915
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:44:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite N318-03M InfiniBand/fibre optic cable 3 m LC ST Orange
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - OM1
  • - 3 m
  • - LC Male
  • - ST Male
  • - Jacket material: Polyvinyl chloride (PVC)
  • - 1 Gbit/s
  • - Full duplex Multi-mode
  • - Orange
More>>>
Short summary description Tripp Lite N318-03M InfiniBand/fibre optic cable 3 m LC ST Orange:
This short summary of the Tripp Lite N318-03M InfiniBand/fibre optic cable 3 m LC ST Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N318-03M, 3 m, OM1, LC, ST

Long summary description Tripp Lite N318-03M InfiniBand/fibre optic cable 3 m LC ST Orange:
This is an auto-generated long summary of Tripp Lite N318-03M InfiniBand/fibre optic cable 3 m LC ST Orange based on the first three specs of the first five spec groups.

Tripp Lite N318-03M. Cable length: 3 m, Fiber optic type: OM1, Connector 1: LC, Connector 2: ST, Core diameter: 62,5 µm, Full duplex

Features
Cable length *
3 m
Fiber optic type
OM1
Connector 1 *
LC
Connector 2 *
ST
Connector 1 gender *
Male
Connector 2 gender *
Male
Product color *
Orange
Full duplex
Yes
Core diameter
62,5 µm
Cladding diameter
125 µm
Fiber mode structure
Multi-mode
Data transfer rate
1 Gbit/s
Insertion loss
0,2 dB
Jacket material *
Polyvinyl chloride (PVC)
Country of origin
China
Technical details
Sustainability certificates
RoHS
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332117929
Packaging data
Package width
177,8 mm
Package depth
12,7 mm
Package height
228,6 mm
Package weight
40 g
Logistics data
Master (outer) case width
149,9 mm
Harmonized System (HS) code
8544,70,0000
Master (outer) case length
101,6 mm
Master (outer) case height
185,4 mm
Master (outer) case weight
470 g
Quantity per master (outer) case
10 pc(s)
Other features
Core / cladding diameter
62,5/125 µm
Brand Image Article code product Stock Price from
Tripp Lite N821-75M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour Tripp Lite N821-75M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour
(show image)
N821-75M-AQ-AR N821-75M-AQ-AR 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N821-30M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour Tripp Lite N821-30M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour
(show image)
N821-30M-AQ-AR N821-30M-AQ-AR 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N821-50M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour Tripp Lite N821-50M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour
(show image)
N821-50M-AQ-AR N821-50M-AQ-AR 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N370-100M-AR InfiniBand/fibre optic cable LC OFNR Yellow Tripp Lite N370-100M-AR InfiniBand/fibre optic cable LC OFNR Yellow
(show image)
N370-100M-AR N370-100M-AR 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N370-15M-AR InfiniBand/fibre optic cable LC OFNR Yellow Tripp Lite N370-15M-AR InfiniBand/fibre optic cable LC OFNR Yellow
(show image)
N370-15M-AR N370-15M-AR 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N370-50M-AR InfiniBand/fibre optic cable LC OFNR Yellow Tripp Lite N370-50M-AR InfiniBand/fibre optic cable LC OFNR Yellow
(show image)
N370-50M-AR N370-50M-AR 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N821-100M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour Tripp Lite N821-100M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour
(show image)
N821-100M-AQ-AR N821-100M-AQ-AR 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N370-75M-AR InfiniBand/fibre optic cable LC OFNR Yellow Tripp Lite N370-75M-AR InfiniBand/fibre optic cable LC OFNR Yellow
(show image)
N370-75M-AR N370-75M-AR 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N370-30M-AR InfiniBand/fibre optic cable LC OFNR Yellow Tripp Lite N370-30M-AR InfiniBand/fibre optic cable LC OFNR Yellow
(show image)
N370-30M-AR N370-30M-AR 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N821-15M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour Tripp Lite N821-15M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour
(show image)
N821-15M-AQ-AR N821-15M-AQ-AR 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 6 distributor(s)
Deutschland 2 distributor(s)
Danmark 2 distributor(s)
United States 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)