location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Multimode Fiber Optics 76-m (250-ft.) Duplex MMF 62.5/125 Patch Cable, LC/SC InfiniBand/fibre optic cable 76 m Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multimode Fiber Optics 76-m (250-ft.) Duplex MMF 62.5/125 Patch Cable, LC/SC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N316-76M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332135001 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23716
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Tripp Lite Multimode Fiber Optics 76-m (250-ft.) Duplex MMF 62.5/125 Patch Cable, LC/SC InfiniBand/fibre optic cable 76 m Orange:
This short summary of the Tripp Lite Multimode Fiber Optics 76-m (250-ft.) Duplex MMF 62.5/125 Patch Cable, LC/SC InfiniBand/fibre optic cable 76 m Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Multimode Fiber Optics 76-m (250-ft.) Duplex MMF 62.5/125 Patch Cable, LC/SC, 76 m

Long summary description Tripp Lite Multimode Fiber Optics 76-m (250-ft.) Duplex MMF 62.5/125 Patch Cable, LC/SC InfiniBand/fibre optic cable 76 m Orange:
This is an auto-generated long summary of Tripp Lite Multimode Fiber Optics 76-m (250-ft.) Duplex MMF 62.5/125 Patch Cable, LC/SC InfiniBand/fibre optic cable 76 m Orange based on the first three specs of the first five spec groups.

Tripp Lite Multimode Fiber Optics 76-m (250-ft.) Duplex MMF 62.5/125 Patch Cable, LC/SC. Cable length: 76 m

Features
Cable length *
76 m
Product color *
Orange
Country of origin
China
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332135008
Packaging data
Package width
254 mm
Package depth
50,8 mm
Package height
304,8 mm
Packaging data
Package weight
370 g
Logistics data
Master (outer) case width
406,4 mm
Harmonized System (HS) code
8544,70,0000
Master (outer) case length
406,4 mm
Master (outer) case height
203,2 mm
Master (outer) case weight
5,06 kg
Quantity per master (outer) case
10 pc(s)
Other features
Core / cladding diameter
62,5/125 µm
Brand Image Article code product Stock Price from
Tripp Lite N821-75M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour Tripp Lite N821-75M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour
(show image)
N821-75M-AQ-AR N821-75M-AQ-AR 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N821-30M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour Tripp Lite N821-30M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour
(show image)
N821-30M-AQ-AR N821-30M-AQ-AR 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N821-50M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour Tripp Lite N821-50M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour
(show image)
N821-50M-AQ-AR N821-50M-AQ-AR 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N370-100M-AR InfiniBand/fibre optic cable LC OFNR Yellow Tripp Lite N370-100M-AR InfiniBand/fibre optic cable LC OFNR Yellow
(show image)
N370-100M-AR N370-100M-AR 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N370-15M-AR InfiniBand/fibre optic cable LC OFNR Yellow Tripp Lite N370-15M-AR InfiniBand/fibre optic cable LC OFNR Yellow
(show image)
N370-15M-AR N370-15M-AR 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N370-50M-AR InfiniBand/fibre optic cable LC OFNR Yellow Tripp Lite N370-50M-AR InfiniBand/fibre optic cable LC OFNR Yellow
(show image)
N370-50M-AR N370-50M-AR 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N821-100M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour Tripp Lite N821-100M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour
(show image)
N821-100M-AQ-AR N821-100M-AQ-AR 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N370-75M-AR InfiniBand/fibre optic cable LC OFNR Yellow Tripp Lite N370-75M-AR InfiniBand/fibre optic cable LC OFNR Yellow
(show image)
N370-75M-AR N370-75M-AR 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N370-30M-AR InfiniBand/fibre optic cable LC OFNR Yellow Tripp Lite N370-30M-AR InfiniBand/fibre optic cable LC OFNR Yellow
(show image)
N370-30M-AR N370-30M-AR 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N821-15M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour Tripp Lite N821-15M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour
(show image)
N821-15M-AQ-AR N821-15M-AQ-AR 0.00
(excl. VAT)
0 (incl. VAT)