Tripp Lite logo

Tripp Lite N286-40GSR4-MTP network transceiver module Fiber optic 40000 Mbit/s QSFP+ 850 nm

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64847
Info modified on:
15 Oct 2024, 09:57:08
Short summary description Tripp Lite N286-40GSR4-MTP network transceiver module Fiber optic 40000 Mbit/s QSFP+ 850 nm:

Tripp Lite N286-40GSR4-MTP, Fiber optic, 40000 Mbit/s, QSFP+, MPO, MTP, SR4, 150 m

Long summary description Tripp Lite N286-40GSR4-MTP network transceiver module Fiber optic 40000 Mbit/s QSFP+ 850 nm:

Tripp Lite N286-40GSR4-MTP. SFP transceiver type: Fiber optic, Maximum data transfer rate: 40000 Mbit/s, Interface type: QSFP+. Product color: Silver, Brand compatibility: Cisco. Compliance certificates: RoHS. Width: 18,3 mm, Depth: 116,3 mm, Height: 8,4 mm. Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.