Tripp Lite logo

Tripp Lite N254-024-6A patch panel 1U

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132011
Info modified on:
10 Aug 2024, 09:40:31
Short summary description Tripp Lite N254-024-6A patch panel 1U:

Tripp Lite N254-024-6A, 10 Gigabit Ethernet, RJ-45, Cat6a, Black, Rack mounting, 1U

Long summary description Tripp Lite N254-024-6A patch panel 1U:

Tripp Lite N254-024-6A. Ethernet interface type: 10 Gigabit Ethernet, Connector(s): RJ-45, Cable types supported: Cat6a. Product color: Black, Mounting: Rack mounting, Rack capacity: 1U. Width: 482,6 mm, Height: 43,2 mm, Depth: 31,8 mm. Package width: 73,9 mm, Package depth: 70,1 mm, Package height: 500,1 mm. Country of origin: Taiwan, Master (outer) case width: 305,1 mm, Master (outer) case length: 270 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.